The DS90UB925Q-Q1 is an automotive-grade serializer for high-definition video and audio transmission over a single differential pair, supporting 5 to 85 MHz pixel clocks with 24-bit RGB color and I2S audio, embedded bidirectional control via I2C, and up to 10 meters of AC-coupled STP interconnect. It is packaged in a 48-pin WQFN measuring 7.00 mm × 7.00 mm and operates from -40°C to 105°C. The device is AEC-Q100 Grade 2 qualified and features >8 kV HBM and ISO10605 ESD ratings.
5 - 85 MHz 24-bit Color FPD-Link III Serializer with Bidirectional Control Channel 48-WQFN -40 to 105
2.975Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
2.975Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
2.975Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Serdes | Serdes |
| Product Number | DS90UB925QSQ/NOPB | 296-42665-2-ND |
| Product Name | DS90UB925Q-Q1 5 - 85 MHz 24-bit Color FPD-Link III Serializer with Bidirectional Control Channel | Serializers, Deserializers |
| Package Type | Other; WQFN | Other; 48-WFQFN Exposed Pad |
| Logic Family | FPD-Link III LVDS | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |