Texas Instruments SN65LVDS151 MuxIt (TM) Serializer-Transmitter SN65LVDS151DAR

Description
MuxIt (TM) Serializer-Transmitt er 32-TSSOP -40 to 85
Request a Quote Datasheet
Description
MuxIt (TM) Serializer-Transmitt er 32-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS151 MuxIt (TM) Serializer-Transmitter - SN65LVDS151DAR - Texas Instruments
Dallas, TX, United States
SN65LVDS151 MuxIt (TM) Serializer-Transmitter
SN65LVDS151DAR
SN65LVDS151 MuxIt (TM) Serializer-Transmitter SN65LVDS151DAR
MuxIt (TM) Serializer-Transmitt er 32-TSSOP -40 to 85

MuxIt (TM) Serializer-Transmitter 32-TSSOP -40 to 85

Buy Now Datasheet
Serializers, Deserializers - SN65LVDS151DAR-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
SN65LVDS151DAR-ND
Serializers, Deserializers SN65LVDS151DAR-ND
200Mbps Serializer 10 Input 3 Output 32-TSSOP

200Mbps Serializer 10 Input 3 Output 32-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number SN65LVDS151DAR SN65LVDS151DAR-ND
Product Name SN65LVDS151 MuxIt (TM) Serializer-Transmitter Serializers, Deserializers
Package Type TSSOP; Other; "32-TSSOP (0.240"", 6.10mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

DS90UB926Q-Q1 5-85 MHz 24-bit Color FPD-Link III Deserializer with Bidirectional Control Channel - DS90UB926QSQE/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family LVCMOS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
DS90UH927Q-Q1 5MHz - 85MHz 24-bit Color FPD-Link III Serializer with HDCP - DS90UH927QSQ/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family FPD-Link III LVDS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
DS99R105 3-40MHz DC- Balanced 24-Bit LVDS Serializer - DS99R105VS/NOPB - Texas Instruments
Specs
Package Type Other; TQFP,WQFN
Logic Family FPD-Link LVDS
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
SN65HVS885 8 input, wide 0-34V digital-input serializer with 5V Vcc for industrial digital inputs - SN65HVS885PWPR - Texas Instruments
Specs
Package Type Other; HTSSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers