Texas Instruments DS90UB902Q-Q1 10 - 43MHz 14 Bit Color FPD-Link III Deserializer with Bidirectional Control Channel DS90UB902QSQE/NOPB

Description
10 - 43MHz 14 Bit Color FPD-Link III Deserializer with Bidirectional Control Channel 40-WQFN -40 to 105
Request a Quote Datasheet
Description
10 - 43MHz 14 Bit Color FPD-Link III Deserializer with Bidirectional Control Channel 40-WQFN -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90UB902Q-Q1 10 - 43MHz 14 Bit Color FPD-Link III Deserializer with Bidirectional Control Channel - DS90UB902QSQE/NOPB - Texas Instruments
Dallas, TX, United States
DS90UB902Q-Q1 10 - 43MHz 14 Bit Color FPD-Link III Deserializer with Bidirectional Control Channel
DS90UB902QSQE/NOPB
DS90UB902Q-Q1 10 - 43MHz 14 Bit Color FPD-Link III Deserializer with Bidirectional Control Channel DS90UB902QSQE/NOPB
10 - 43MHz 14 Bit Color FPD-Link III Deserializer with Bidirectional Control Channel 40-WQFN -40 to 105

10 - 43MHz 14 Bit Color FPD-Link III Deserializer with Bidirectional Control Channel 40-WQFN -40 to 105

Buy Now Datasheet
Serializers, Deserializers - DS90UB902QSQE/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
DS90UB902QSQE/NOPBTR-ND
Serializers, Deserializers DS90UB902QSQE/NOPBTR-ND
688Mbps Deserializer 1 Input 14 Output 40-WQFN (6x6)

688Mbps Deserializer 1 Input 14 Output 40-WQFN (6x6)

Buy Now Datasheet
Serializers, Deserializers - DS90UB902QSQE/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
DS90UB902QSQE/NOPBCT-ND
Serializers, Deserializers DS90UB902QSQE/NOPBCT-ND
688Mbps Deserializer 1 Input 14 Output 40-WQFN (6x6)

688Mbps Deserializer 1 Input 14 Output 40-WQFN (6x6)

Buy Now Datasheet
Serializers, Deserializers - DS90UB902QSQE/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
DS90UB902QSQE/NOPBDKR-ND
Serializers, Deserializers DS90UB902QSQE/NOPBDKR-ND
688Mbps Deserializer 1 Input 14 Output 40-WQFN (6x6)

688Mbps Deserializer 1 Input 14 Output 40-WQFN (6x6)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number DS90UB902QSQE/NOPB DS90UB902QSQE/NOPBTR-ND
Product Name DS90UB902Q-Q1 10 - 43MHz 14 Bit Color FPD-Link III Deserializer with Bidirectional Control Channel Serializers, Deserializers
Package Type Other; WQFN Other; 40-WFQFN Exposed Pad
Logic Family LVCMOS
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

DS32EL0124 125 MHz - 312.5 MHz FPGA-Link Deserializer with DDR LVDS Parallel Interface - DS32EL0124SQX/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family LVDS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DS90UB949-Q1 1080p Dual FPD-Link III Serializer - DS90UB949TRGCTQ1 - Texas Instruments
Specs
Package Type Other; VQFN
Logic Family FPD-Link III LVDS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
LMH0030 SMPTE 292M/259M Digital Video Serializer w/ Video & Ancillary Data FIFOs & Integrated Cable Driver - LMH0030VS - Texas Instruments
Specs
Package Type Other; TQFP
Logic Family 1 diff
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
DS90UR241 5-43MHz DC-Balanced 24-Bit FPD-Link II Serializer - DS90UR241IVS/NOPB - Texas Instruments
Specs
Package Type Other; TQFP
Logic Family FPD-Link LVDS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers