Texas Instruments CLC021 SMPTE 259M Digital Video Serializer with EDH Generation/Insertion CLC021AVGZ-3.3/NOPB

Description
SMPTE 259M Digital Video Serializer with EDH Generation/Insertion 44-QFP 0 to 70
Request a Quote Datasheet
Description
SMPTE 259M Digital Video Serializer with EDH Generation/Insertion 44-QFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CLC021 SMPTE 259M Digital Video Serializer with EDH Generation/Insertion - CLC021AVGZ-3.3/NOPB - Texas Instruments
Dallas, TX, United States
CLC021 SMPTE 259M Digital Video Serializer with EDH Generation/Insertion
CLC021AVGZ-3.3/NOPB
CLC021 SMPTE 259M Digital Video Serializer with EDH Generation/Insertion CLC021AVGZ-3.3/NOPB
SMPTE 259M Digital Video Serializer with EDH Generation/Insertion 44-QFP 0 to 70

SMPTE 259M Digital Video Serializer with EDH Generation/Insertion 44-QFP 0 to 70

Buy Now Datasheet
Serializers, Deserializers - 296-41503-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
296-41503-ND
Serializers, Deserializers 296-41503-ND
400Mbps Serializer 10 Input 1 Output 44-PQFP (10x10)

400Mbps Serializer 10 Input 1 Output 44-PQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number CLC021AVGZ-3.3/NOPB 296-41503-ND
Product Name CLC021 SMPTE 259M Digital Video Serializer with EDH Generation/Insertion Serializers, Deserializers
Package Type Other; QFP QFP; Other; 44-QFP
Logic Family 1 diff
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

DS92LX2121 10 - 50 MHz DC-Balanced Channel Link III Bi-Directional Control Serializer - DS92LX2121SQ/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family CML
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DS90UH925Q-Q1 5 - 85 MHz 24-bit Color FPD-Link III Serializer with HDCP - DS90UH925QSQX/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family FPD-Link III LVDS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
DS99R106 3-40MHz DC- Balanced 24-Bit LVDS Deserializer - DS99R106SQ/NOPB - Texas Instruments
Specs
Package Type Other; TQFP,WQFN
Logic Family LVCMOS
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
DS92LV2412 5-50MHz 24-Bit Channel Link II Deserializer - DS92LV2412SQ/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family LVCMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers