10 - 43MHz 18 Bit Color FPD-Link II Serializer 40-WQFN -40 to 105
903Mbps Serializer 21 Input 1 Output 40-WQFN (6x6)
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Serdes | Serdes |
| Product Number | DS90UR903QSQX/NOPB | DS90UR903QSQX/NOPB-ND |
| Product Name | DS90UR903Q-Q1 10 - 43MHz 18 Bit Color FPD-Link II Serializer | Serializers, Deserializers |
| Package Type | Other; WQFN | Other; 40-WFQFN Exposed Pad |
| Logic Family | FPD-Link II LVDS | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Supply Voltage | 1.8V |