Texas Instruments DS90C241 5-35MHz DC- Balanced 24-Bit FPD-Link II Serializer DS90C241IVS/NOPB

Description
5-35MHz DC- Balanced 24-Bit FPD-Link II Serializer 48-TQFP -40 to 105
Request a Quote Datasheet
Description
5-35MHz DC- Balanced 24-Bit FPD-Link II Serializer 48-TQFP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90C241 5-35MHz DC- Balanced 24-Bit FPD-Link II Serializer - DS90C241IVS/NOPB - Texas Instruments
Dallas, TX, United States
DS90C241 5-35MHz DC- Balanced 24-Bit FPD-Link II Serializer
DS90C241IVS/NOPB
DS90C241 5-35MHz DC- Balanced 24-Bit FPD-Link II Serializer DS90C241IVS/NOPB
5-35MHz DC- Balanced 24-Bit FPD-Link II Serializer 48-TQFP -40 to 105

5-35MHz DC- Balanced 24-Bit FPD-Link II Serializer 48-TQFP -40 to 105

Buy Now Datasheet
Serializers, Deserializers - DS90C241IVS/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
DS90C241IVS/NOPB-ND
Serializers, Deserializers DS90C241IVS/NOPB-ND
840Mbps Serializer 24 Input 1 Output 48-TQFP (7x7)

840Mbps Serializer 24 Input 1 Output 48-TQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number DS90C241IVS/NOPB DS90C241IVS/NOPB-ND
Product Name DS90C241 5-35MHz DC- Balanced 24-Bit FPD-Link II Serializer Serializers, Deserializers
Package Type Other; TQFP TQFP; Other; 48-TQFP
Logic Family FPD-Link LVDS
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

LMH0340 3Gbps, HD, SD, DVB-ASI SDI Serializer and Driver with LVDS Interface - LMH0340SQX/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family 1 diff
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DS92LV3242 20-85 MHz 32-Bit Channel Link II Deserializer - DS92LV3242TVSX/NOPB - Texas Instruments
Specs
Package Type Other; TQFP
Logic Family LVCMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers