Texas Instruments DS26LS31C Quad High Speed Differential Line Drivers DS26LS31CMX/NOPB

Description
Quad High Speed Differential Line Drivers 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad High Speed Differential Line Drivers 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS26LS31C Quad High Speed Differential Line Drivers - DS26LS31CMX/NOPB - Texas Instruments
Dallas, TX, United States
DS26LS31C Quad High Speed Differential Line Drivers
DS26LS31CMX/NOPB
DS26LS31C Quad High Speed Differential Line Drivers DS26LS31CMX/NOPB
Quad High Speed Differential Line Drivers 16-SOIC 0 to 70

Quad High Speed Differential Line Drivers 16-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Quad SOIC Interface Transceiver IC
710-DS26LS31CMX/NOPB
Quad SOIC Interface Transceiver IC 710-DS26LS31CMX/NOPB
IC QUAD LINE DRIVER, PDSO16, LEAD FREE, SOIC-16, Line Driver or Receiver Product overview: DS26LS31CMX/NOPB from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS26LS31CMX/NOPB can be used for catalog matching and distributor lookup.

IC QUAD LINE DRIVER, PDSO16, LEAD FREE, SOIC-16, Line Driver or Receiver Product overview: DS26LS31CMX/NOPB from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS26LS31CMX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS26LS31CMX/NOPB - 139101-DS26LS31CMX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS26LS31CMX/NOPB
139101-DS26LS31CMX/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS26LS31CMX/NOPB 139101-DS26LS31CMX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 139101-DS26LS31CMX/N OPB Packaging: Reel - TR Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 139101-DS26LS31CMX/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-422 Interface IC
DS26LS31CMX/NOPB
RS-422 Interface IC DS26LS31CMX/NOPB
RS-422 Interface IC Quad High Speed Diff Line Dvrs

RS-422 Interface IC Quad High Speed Diff Line Dvrs

Buy Now Datasheet
Drivers, Receivers, Transceivers - DS26LS31CMX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DS26LS31CMX/NOPB
Drivers, Receivers, Transceivers DS26LS31CMX/NOPB
IC DRIVER 4/0 16SOIC

IC DRIVER 4/0 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS26LS31CMX/NOPB 710-DS26LS31CMX/NOPB 139101-DS26LS31CMX/NOPB DS26LS31CMX/NOPB DS26LS31CMX/NOPB
Product Name DS26LS31C Quad High Speed Differential Line Drivers Quad SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DS26LS31CMX/NOPB RS-422 Interface IC Drivers, Receivers, Transceivers
Device Type Line / Bus Driver Transceiver Receiver Driver
Features RoHS RoHS
# of Tx 4 #
# of Rx 0 #
Data Rate 10000 kbps 10000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
2 suppliers
SN54BCT126A Quadruple Bus Buffer Gates With 3-State Outputs - 5962-9088901M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Interface Transceiver IC - 710-DS8923M - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Package Type Tube
View Details
3 suppliers
SN54ALS648 Octal Bus Transceivers & Registers With 3 -State Outputs - 5962-9052301LA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details