Texas Instruments DS14C232 Low Power +5V Powered TIA/EIA-232 Dual Driver/Receiver DS14C232CN

Description
Low Power +5V Powered TIA/EIA-232 Dual Driver/Receiver 16-PDIP 0 to 70
Request a Quote Datasheet
Description
Low Power +5V Powered TIA/EIA-232 Dual Driver/Receiver 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS14C232 Low Power +5V Powered TIA/EIA-232 Dual Driver/Receiver - DS14C232CN - Texas Instruments
Dallas, TX, United States
DS14C232 Low Power +5V Powered TIA/EIA-232 Dual Driver/Receiver
DS14C232CN
DS14C232 Low Power +5V Powered TIA/EIA-232 Dual Driver/Receiver DS14C232CN
Low Power +5V Powered TIA/EIA-232 Dual Driver/Receiver 16-PDIP 0 to 70

Low Power +5V Powered TIA/EIA-232 Dual Driver/Receiver 16-PDIP 0 to 70

Buy Now Datasheet
Singapore, Singapore
Low-Power Dual +5V Interface Transceiver IC
710-DS14C232CN
Low-Power Dual +5V Interface Transceiver IC 710-DS14C232CN
Low Power +5V Powered TIA/EIA-232 Dual Driver/Receiver 16-PDIP 0 to 70 Product overview: DS14C232CN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, +5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Dual, +5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS14C232CN can be used for catalog matching and distributor lookup.

Low Power +5V Powered TIA/EIA-232 Dual Driver/Receiver 16-PDIP 0 to 70 Product overview: DS14C232CN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, +5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Dual, +5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS14C232CN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - DS14C232CN - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DS14C232CN
Drivers, Receivers, Transceivers DS14C232CN
IC TRANSCEIVER FULL 2/2 16DIP

IC TRANSCEIVER FULL 2/2 16DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number DS14C232CN 710-DS14C232CN DS14C232CN
Product Name DS14C232 Low Power +5V Powered TIA/EIA-232 Dual Driver/Receiver Low-Power Dual +5V Interface Transceiver IC Drivers, Receivers, Transceivers
Device Type Receiver Transceiver Transceiver; Transceiver
# of Rx 2 #
Operating Temperature -40 to 85 C (-40 to 185 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Package Type PDIP,SOIC PDIP DIP; 16-DIP (0.300", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-DS14C237WMX - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Data Rate 120 kbps
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Specialized - 34R3435-CVR - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - DS14C535TMSA - Acme Chip Technology Co., Limited
Specs
Technology RS232; RS232
Device Type Receiver; Sensor Interface
Supply Voltage Other
View Details
DS26LV32AT 3V Enhanced CMOS Quad Differential Line Receiver - DS26LV32ATMX/NOPB - Texas Instruments
Specs
Device Type Receiver
Features RoHS
# of Tx 0 #
View Details
5 suppliers