5A Brushed DC or Half-Bipolar Stepper Motor Driver (PWM Ctrl) 28-HTSSOP -55 to 125
Bipolar Motor Driver Power MOSFET Parallel 28-HTSSOP
IC MTR DRVR BIPLR 8.2-45V 28SSOP
Win Source Part Number: 1349646-DRV8842MPWPR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Package: Tape & Reel (TR) Cut Tape (CT)
Applications: General Purpose
Standard Package: 2,000
Technology: Power MOSFET
Current - Output: 3.5A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (2)
Voltage - Load: 8.2V ~ 45V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Voltage - Supply: 8.2V ~ 45V
Mounting Type: Surface Mount
Package / Case: 28-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package: 28-HTSSOP
Temperature Range - Operating: -55°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: DRV8842
5A Brushed DC or Half-Bipolar Stepper Motor Driver (PWM Ctrl) 28-HTSSOP -55 to 125 Product overview: DRV8842MPWPREP from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 5A, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 5A, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8842MPWPREP can be used for catalog matching and distributor lookup.
IC MTR DRVR BIPLR 8.2-45V 28SSOP
IC MTR DRVR BIPLR 8.2-45V 28SSOP
Bipolar Motor Driver Power MOSFET Parallel 28-HTSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Stepper Motor Drives | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8842MPWPREP | 296-40082-1-ND | 1349646-DRV8842MPWPREP | 744-DRV8842MPWPREP | DRV8842MPWPREP | DRV8842MPWPREP | DRV8842MPWPREP |
| Product Name | DRV8842-EP 5A Brushed DC or Half-Bipolar Stepper Motor Driver (PWM Ctrl) | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Stepper 5A HTSSOP Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Configuration | PCB Mount | PCB Mount; "28-PowerTSSOP (0.173"", 4.40mm Width)" | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||
| DC Input | 8 to 45 volts | 8 to 45 volts | 8 to 45 volts | ||||
| Peak Current | 5 amps | 3.5 amps | |||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC |