1.8A Low Voltage Brushed DC Motor Driver 8-WSON -40 to 85
Motor Driver NMOS On/Off 8-WSON (2x2)
Motor Driver NMOS On/Off 8-WSON (2x2)
Motor Driver NMOS On/Off 8-WSON (2x2)
11-V, 1.8-A H-bridge motor driver with phase/enable control 8-WSON -40 to 85 Product overview: DRV8838DSGT from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8838DSGT can be used for catalog matching and distributor lookup.
IC BRIDGE DRIVER PAR 8WSON
IC BRIDGE DRIVER PAR 8WSON
MOTOR DRIV, H-BRIDGE, WSON-8; Motor Type:H-Bridge; No. of Outputs:1Outputs; Output Current:1.8A; Output Voltage:-; Driver Case Style:WSON; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply Voltage Max:7V; Operating Temperature RoHS Compliant: Yes
Motor Driver NMOS On/Off 8-WSON (2x2)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8838DSGT | 296-37539-2-ND | 744-DRV8838DSGT | DRV8838DSGT | DRV8838DSGT | 52AH7095 | DRV8838DSGT |
| Product Name | DRV8838 1.8A Low Voltage Brushed DC Motor Driver | Motor Drivers, Controllers | H-Bridge Motor Driver IC | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Driv, H-Bridge, Wson-8; Motor Type Texas Instruments | Motor Drivers, Controllers |
| Configuration | PCB Mount | PCB Mount; 8-WFDFN Exposed Pad | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | |||
| DC Input | 2 to 11 volts | 2 to 7 volts | 2 to 7 volts | ||||
| Peak Current | 1.8 amps | 1.8 amps | |||||
| Motor / System | DC Brushed | H-Bridge | DC Brushed; Brushed DC |