Texas Instruments DRV8838 1.8A Low Voltage Brushed DC Motor Driver DRV8838DSGR

Description
1.8A Low Voltage Brushed DC Motor Driver 8-WSON -40 to 85
Request a Quote Datasheet
Description
1.8A Low Voltage Brushed DC Motor Driver 8-WSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRV8838 1.8A Low Voltage Brushed DC Motor Driver - DRV8838DSGR - Texas Instruments
Dallas, TX, United States
DRV8838 1.8A Low Voltage Brushed DC Motor Driver
DRV8838DSGR
DRV8838 1.8A Low Voltage Brushed DC Motor Driver DRV8838DSGR
1.8A Low Voltage Brushed DC Motor Driver 8-WSON -40 to 85

1.8A Low Voltage Brushed DC Motor Driver 8-WSON -40 to 85

Buy Now Datasheet
Motor Drivers, Controllers - 296-40081-2-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-40081-2-ND
Motor Drivers, Controllers 296-40081-2-ND
Motor Driver NMOS On/Off 8-WSON (2x2)

Motor Driver NMOS On/Off 8-WSON (2x2)

Buy Now Datasheet
Motor Drivers, Controllers - 296-40081-6-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-40081-6-ND
Motor Drivers, Controllers 296-40081-6-ND
Motor Driver NMOS On/Off 8-WSON (2x2)

Motor Driver NMOS On/Off 8-WSON (2x2)

Buy Now Datasheet
Motor Drivers, Controllers - 296-40081-1-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-40081-1-ND
Motor Drivers, Controllers 296-40081-1-ND
Motor Driver NMOS On/Off 8-WSON (2x2)

Motor Driver NMOS On/Off 8-WSON (2x2)

Buy Now Datasheet
Motor Driver ICs - 2264764P - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Driver ICs
2264764P
Motor Driver ICs 2264764P
Motor Driver IC, DRV8838DSGR

Motor Driver IC, DRV8838DSGR

Supplier's Site
Motor Driver ICs - 2264763 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Driver ICs
2264763
Motor Driver ICs 2264763
Motor Driver IC, DRV8838DSGR

Motor Driver IC, DRV8838DSGR

Supplier's Site
Motor Driver ICs - 2264764 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Driver ICs
2264764
Motor Driver ICs 2264764
Motor Driver IC, DRV8838DSGR

Motor Driver IC, DRV8838DSGR

Supplier's Site
Motor Drivers, Controllers - DRV8838DSGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
DRV8838DSGR
Motor Drivers, Controllers DRV8838DSGR
Motor Driver NMOS On/Off 8-WSON (2x2)

Motor Driver NMOS On/Off 8-WSON (2x2)

Buy Now
PMIC - Motor Drivers, Controllers - DRV8838DSGR - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
DRV8838DSGR
PMIC - Motor Drivers, Controllers DRV8838DSGR
IC BRIDGE DRIVER PAR 8WSON

IC BRIDGE DRIVER PAR 8WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - DRV8838DSGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
DRV8838DSGR
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers DRV8838DSGR
IC BRIDGE DRIVER PAR 8WSON

IC BRIDGE DRIVER PAR 8WSON

Supplier's Site
Motor Driver, Dc Brush, 1.8A, Wson-8; Motor Type Texas Instruments - 28AH2509 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, Dc Brush, 1.8A, Wson-8; Motor Type Texas Instruments
28AH2509
Motor Driver, Dc Brush, 1.8A, Wson-8; Motor Type Texas Instruments 28AH2509
MOTOR DRIVER, DC BRUSH, 1.8A, WSON-8; Motor Type:DC Brush; No. of Outputs:1Outputs; Output Current:1.8A; Output Voltage:-; Driver Case Style:WSON; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply Voltage Max:7V; Operating RoHS Compliant: Yes

MOTOR DRIVER, DC BRUSH, 1.8A, WSON-8; Motor Type:DC Brush; No. of Outputs:1Outputs; Output Current:1.8A; Output Voltage:-; Driver Case Style:WSON; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply Voltage Max:7V; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey RS Components, Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category DC Motor Drives DC Motor Drives DC Motor Drives Motor Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number DRV8838DSGR 296-40081-2-ND 2264764P DRV8838DSGR DRV8838DSGR DRV8838DSGR 28AH2509
Product Name DRV8838 1.8A Low Voltage Brushed DC Motor Driver Motor Drivers, Controllers Motor Driver ICs Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Driver, Dc Brush, 1.8A, Wson-8; Motor Type Texas Instruments
Configuration PCB Mount PCB Mount; 8-WFDFN Exposed Pad PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
DC Input 2 to 11 volts 2 to 7 volts 2 to 7 volts
Peak Current 1.8 amps 1.8 amps
Motor / System DC Brushed DC Brushed; Brushed DC Motor DC Brushed; Brushed DC DC Brushed; DC Brush
Unlock Full Specs
to access all available technical data