2A Low Voltage Dual Brushed DC or Single Bipolar Stepper Motor Driver (PWM Ctrl) 16-HTSSOP -40 to 85
Bipolar Motor Driver NMOS PWM 16-HTSSOP
Bipolar Motor Driver NMOS PWM 16-HTSSOP
Bipolar Motor Driver NMOS PWM 16-HTSSOP
10.8-V, 2-A dual H-bridge motor driver with current regulation 16-HTSSOP -40 to 85 Product overview: DRV8833PWPR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, H-Bridge, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8833PWPR can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER PAR 16HTSSOP
Bipolar Motor Driver NMOS PWM 16-HTSSOP
IC MOTOR DRIVER PAR 16HTSSOP
IC, MOTOR DRIVER, STEPPER, HTSSOP-16; Motor Type:Half Bridge; No. of Outputs:2Outputs; Output Current:1.5A; Output Voltage:-; Driver Case Style:HTSSOP; No. of Pins:16Pins; Supply Voltage Min:2.7V; Supply Voltage Max:10.8V; Operating RoHS Compliant: Yes
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Stepper Motor Drives | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8833PWPR | 296-29434-2-ND | 744-DRV8833PWPR | DRV8833PWPR | DRV8833PWPR | DRV8833PWPR | 33AH3935 |
| Product Name | DRV8833 2A Low Voltage Dual Brushed DC or Single Bipolar Stepper Motor Driver (PWM Ctrl) | Motor Drivers, Controllers | Dual H-Bridge HTSSOP Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Ic, Motor Driver, Stepper, Htssop-16; Motor Type Texas Instruments |
| Configuration | PCB Mount | PCB Mount; "16-PowerTSSOP (0.173"", 4.40mm Width)" | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | |||
| DC Input | 3 to 11 volts | 3 to 11 volts | 11 volts | 3 to 11 volts | |||
| Peak Current | 2 amps | 1.5 amps | |||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC | Half Bridge |