The DRV8301-Q1 is an automotive three-phase gate driver IC for brushless DC and permanent magnet synchronous motor applications, featuring integrated dual current shunt amplifiers and a buck converter capable of supplying up to 1.5 A. It operates from a 6 V to 60 V supply, provides 2.3 A sink and 1.7 A source peak gate drive current, and supports 100% duty cycle with bootstrap gate drivers. The device includes programmable dead time, slew rate control, overcurrent protection, and an SPI interface for configuration and fault reporting. It is packaged in a thermally enhanced 56-pin HTSSOP with a body size of 14.00 mm × 6.10 mm and is qualified for Automotive Grade 1 operation from -40°C to 125°C, meeting AEC-Q100 with HBM ESD classification Level 2 and CDM ESD classification Level C4A.
Automotive 3-Phase BLDC Pre-Driver w/ Dual Current Sense Amps and Buck Converter 56-HTSSOP -40 to 125
Motor Driver Power MOSFET SPI 56-HTSSOP
Automotive 3-Phase Motor Driver IC, 60V, 56-Pin HTSSOP Product overview: DRV8301QDCAQ1 from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, 60V, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8301QDCAQ1 can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET SPI 56-HTSSOP
IC MOTOR DRIVER 6V-60V 56HTSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | DC Motor Drives | Motor Controllers | Motor Controllers |
| Product Number | DRV8301QDCAQ1 | 296-43529-5-ND | 744-DRV8301QDCAQ1 | DRV8301QDCAQ1 | DRV8301QDCAQ1 |
| Product Name | DRV8301-Q1 Automotive 3-Phase BLDC Pre-Driver w/ Dual Current Sense Amps and Buck Converter | Motor Drivers, Controllers | Automotive 60V HTSSOP Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Configuration | PCB Mount | PCB Mount; "56-PowerTFSOP (0.240"", 6.10mm Width)" | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |
| DC Input | 6 to 60 volts | 6 to 60 volts |