The DRV8312 is a three-phase PWM motor driver designed for BLDC and permanent magnet synchronous motors, featuring an integrated power stage with 80 mΩ MOSFETs and capable of up to 6.5-A peak phase current. It operates from a 12-V GVDD supply and up to 50-V PVDD, supports switching frequencies up to 500 kHz, and includes programmable cycle-by-cycle current limit, overtemperature, overcurrent, undervoltage, and short-circuit protection. The device is housed in a 44-pin HTSSOP package measuring 14.00 mm × 6.10 mm and requires an exposed thermal pad soldered to the PCB for thermal dissipation. It operates from -40°C to 85°C.
6.5A Three Phase Brushless DC Motor Driver with Inrush Protection (PWM Ctrl) 44-HTSSOP -40 to 85
70V High-Current 3-Phase Motor Driver IC, 44-HTSSOP, Industrial Product overview: DRV8312DDW from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 70V, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Industrial, 70V, HTSSOP, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-DRV8312DDW can be used for catalog matching and distributor lookup.
MOTOR DRIVER, DC BRUSHLESS, HTSSOP-44; Motor Type:Three Phase DC Brushless; No. of Outputs:3Outputs; Output Current:3.5A; Output Voltage:5V; Driver Case Style:HTSSOP; No. of Pins:44Pins; Supply Voltage Min:0V; Supply Voltage RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | DC Motor Drives | DC Motor Drives | Motor Controllers |
| Product Number | DRV8312DDW | 746-DRV8312DDW | 7385459P | 1219282 | 28AH2484 |
| Product Name | DRV8312 6.5A Three Phase Brushless DC Motor Driver with Inrush Protection (PWM Ctrl) | Industrial 70V HTSSOP Motor Driver IC | Motor Driver ICs | Motor Driver ICs | Motor Driver, Dc Brushless, Htssop-44; Motor Type Texas Instruments |
| Product | Pulse Width Modulation Drive | MCU | MCU | ||
| Configuration | PCB Mount | PCB Mount | PCB Mount; Other; Surface mount | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | |||
| DC Input | 0 to 52 volts | 0 to ? volts | |||
| Peak Current | 6.5 amps |