2.0A Unipolar Stepper Motor or 1A Quad Solenoid/Relay Driver with Open-Load Detection (Serial Ctrl) 16-HTSSOP -40 to 85
40-V, 3-A, quad low-side motor driver with serial control & open load detection 16-HTSSOP -40 to 85 Product overview: DRV8806PWP from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Quad, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8806PWP can be used for catalog matching and distributor lookup.
Unipolar Motor Driver Power MOSFET SPI 16-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 869310-DRV8806PWP
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Unipolar Motor Driver Power MOSFET SPI 16-HTSSOP
Package: 16-PowerTSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: DRV8806
Categories: Integrated Circuits (ICs)
Case / Package: 16-HTSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC MOTOR DRIVER UNIPLR 16HTSSOP
Unipolar Motor Driver Power MOSFET SPI 16-HTSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Stepper Motor Drives | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8806PWP | 744-DRV8806PWP | DRV8806PWP-ND | 869310-DRV8806PWP | DRV8806PWP | DRV8806PWP |
| Product Name | DRV8806 2.0A Unipolar Stepper Motor or 1A Quad Solenoid/Relay Driver with Open-Load Detection (Serial Ctrl) | Quad HTSSOP Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - DRV8806PWP | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Configuration | PCB Mount | PCB Mount; "16-PowerTSSOP (0.173"", 4.40mm Width)" | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| DC Input | 8 to 40 volts | 40 volts | 8 to 40 volts | |||
| Peak Current | 2 amps | |||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC |