DRV777DR is a 7-bit low-side motor and relay driver in a 16-pin SOIC package, rated for operation from -40°C to 125°C. It supports up to 20 V output pull-up voltage and can sink up to 1.0 A continuously when all seven channels are connected in parallel. The device features internal free-wheeling diodes, input pull-down resistors, and an RC snubber for noise immunity, with logic input compatibility for 1.8 V, 3.3 V, and 5.0 V systems. ESD protection exceeds 2 kV HBM and 500 V CDM.
7-bit Integrated Motor and Relay Driver 16-SOIC -40 to 125
Unipolar Motor Driver NMOS Parallel 16-SOIC
Unipolar Motor Driver NMOS Parallel 16-SOIC
Unipolar Motor Driver NMOS Parallel 16-SOIC
16-V, 0.7-A 7 channel low side motor & relay driver 16-SOIC -40 to 125 Product overview: DRV777DR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV777DR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1320804-DRV777DR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Motor Drivers, Controllers
Packaging: Reel - TR
Applications: General Purpose
Standard Package: 2,500
Mounting: Surface Mount
Technology: NMOS
Current - Output: 1A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Low Side (7)
Voltage - Load: 5V ~ 20V
Motor Type - Stepper: Unipolar
Motor Type - AC, DC: Brushed DC
Voltage - Supply: 5V ~ 20V
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 16-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TEXTISDRV777DR,296-3
Base Product Number: DRV777
RoHS Status: ROHS3 Compliant
Unipolar Motor Driver NMOS Parallel 16-SOIC
IC MTR DRV UNIPOLAR 5-20V 16SOIC
DRIVER, MOTOR, RELAY, 7BIT, 20V, 16SOIC; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:1A; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:5V; Supply Voltage Max:20V; Operating RoHS Compliant: Yes
IC MTR DRV UNIPOLAR 5-20V 16SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV777DR | 296-35584-6-ND | 744-DRV777DR | 1320804-DRV777DR | DRV777DR | DRV777DR | 26AJ5708 | DRV777DR |
| Product Name | DRV777 7-bit Integrated Motor and Relay Driver | Motor Drivers, Controllers | SOIC Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Driver, Motor, Relay, 7Bit, 20V, 16Soic; Motor Type Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Configuration | PCB Mount | PCB Mount; "16-SOIC (0.154"", 3.90mm Width)" | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| DC Input | 5 to 20 volts | 5 to 20 volts | 20 volts | 5 to 20 volts | 5 to 20 volts | |||
| Peak Current | 1 amps | 1 amps | ||||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC | Stepper |