Win Source Part Number: 1253326-DRV8256EPWPR
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel (TR)
Applications: Printer
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: NMOS
Current - Output: 5A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: On/Off, PWM
Output Configuration: Half Bridge (2)
Voltage - Load: 4.5V ~ 48V
Motor Type - Stepper: Bipolar, Unipolar
Motor Type - AC, DC: Brushed DC
Voltage - Supply: 4.5V ~ 48V
Package / Case: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 28-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-DRV8256EPWPRTR
Bipolar, Unipolar Motor Driver NMOS On/Off, PWM 28-HTSSOP
IC MOTOR DRIVER Product overview: DRV8256EPWPR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8256EPWPR can be used for catalog matching and distributor lookup.
Bipolar, Unipolar Motor Driver NMOS On/Off, PWM 28-HTSSOP
IC MOTOR DRIVER
IC MOTOR DRIVER
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1253326-DRV8256EPWPR | 296-DRV8256EPWPRTR-ND | 744-DRV8256EPWPR | DRV8256EPWPR | DRV8256EPWPR | DRV8256EPWPR |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| AC Input | 4 to 48 volts | 4 to 48 volts | ||||
| DC Input | 4 to 48 volts | 4 to 48 volts | 48 volts | |||
| Continuous Current | 5 amps | 5 amps | ||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC |