24-V, 3-Phase Sensorless BLDC Motor Controller 24-HTSSOP -40 to 125
Motor Driver Power MOSFET Analog, I²C, PWM 24-HTSSOP
Motor Driver Power MOSFET Analog, I²C, PWM 24-HTSSOP
Motor Driver Power MOSFET Analog, I²C, PWM 24-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 118995-DRV10983PWPR
Packaging: Reel - TR
Applications: Appliance
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 2A
Voltage - Load: 8 V to 28 V
Motor Type - AC, DC: Brushless DC (BLDC)
Family Name: DRV10983
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 24-HTSSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 8 V to 28 V
Alternative Parts (Cross-Reference): BM62350MUV-E2; TB6633AFNG,C8EL; L9953; L99MOD54XPTR;
Introduction Date: August 18, 2014
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
24-V nominal, 3-A peak sensorless sinusoidal control 3-phase BLDC motor driver 24-HTSSOP -40 to 125 Product overview: DRV10983PWPR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV10983PWPR can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET Analog, I²C, PWM 24-HTSSOP
IC MOTOR DRIVER 8V-28V 24HTSSOP
IC MOTOR DRIVER 8V-28V 24HTSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Motor Controllers | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV10983PWPR | 296-38448-1-ND | 118995-DRV10983PWPR | 744-DRV10983PWPR | DRV10983PWPR | DRV10983PWPR | DRV10983PWPR |
| Product Name | DRV10983 24-V, 3-Phase Sensorless BLDC Motor Controller | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - DRV10983PWPR | HTSSOP Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Configuration | PCB Mount | PCB Mount; "24-PowerTSSOP (0.173"", 4.40mm Width)" | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| DC Input | 8 to 28 volts | 8 to 28 volts | 8 to 28 volts | ||||
| Peak Current | 3 amps | 2 amps | |||||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) |