Texas Instruments DRV8432 12A Dual Brushed DC or Single Bipolar Stepper Motor Driver (PWM Ctrl) DRV8432DKDR

Description
12A Dual Brushed DC or Single Bipolar Stepper Motor Driver (PWM Ctrl) 36-HSSOP -40 to 85
Request a Quote Datasheet
Description
12A Dual Brushed DC or Single Bipolar Stepper Motor Driver (PWM Ctrl) 36-HSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRV8432 12A Dual Brushed DC or Single Bipolar Stepper Motor Driver (PWM Ctrl) - DRV8432DKDR - Texas Instruments
Dallas, TX, United States
DRV8432 12A Dual Brushed DC or Single Bipolar Stepper Motor Driver (PWM Ctrl)
DRV8432DKDR
DRV8432 12A Dual Brushed DC or Single Bipolar Stepper Motor Driver (PWM Ctrl) DRV8432DKDR
12A Dual Brushed DC or Single Bipolar Stepper Motor Driver (PWM Ctrl) 36-HSSOP -40 to 85

12A Dual Brushed DC or Single Bipolar Stepper Motor Driver (PWM Ctrl) 36-HSSOP -40 to 85

Buy Now Datasheet
Dual 50V 7A Motor Driver IC - 746-DRV8432DKDR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 50V 7A Motor Driver IC
746-DRV8432DKDR
Dual 50V 7A Motor Driver IC 746-DRV8432DKDR
Dual Motor Driver 50V 7A HSSOP PWM Product overview: DRV8432DKDR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50V, 7A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, 50V, 7A, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-DRV8432DKDR can be used for catalog matching and distributor lookup.

Dual Motor Driver 50V 7A HSSOP PWM Product overview: DRV8432DKDR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50V, 7A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, 50V, 7A, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-DRV8432DKDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Controller, Full Bridge, Hssop-36; Motor Type Texas Instruments - 28AH2490 - Newark, An Avnet Company
Chicago, IL, United States
Motor Controller, Full Bridge, Hssop-36; Motor Type Texas Instruments
28AH2490
Motor Controller, Full Bridge, Hssop-36; Motor Type Texas Instruments 28AH2490
MOTOR CONTROLLER, FULL BRIDGE, HSSOP-36; Motor Type:Stepper and DC Brush; No. of Outputs:2Outputs; Output Current:14A; Output Voltage:-; Driver Case Style:HSSOP; No. of Pins:36Pins; Supply Voltage Min:0V; Supply Voltage Max:50V; RoHS Compliant: Yes

MOTOR CONTROLLER, FULL BRIDGE, HSSOP-36; Motor Type:Stepper and DC Brush; No. of Outputs:2Outputs; Output Current:14A; Output Voltage:-; Driver Case Style:HSSOP; No. of Pins:36Pins; Supply Voltage Min:0V; Supply Voltage Max:50V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Stepper Motor Drives DC Motor Drives Motor Controllers
Product Number DRV8432DKDR 746-DRV8432DKDR 28AH2490
Product Name DRV8432 12A Dual Brushed DC or Single Bipolar Stepper Motor Driver (PWM Ctrl) Dual 50V 7A Motor Driver IC Motor Controller, Full Bridge, Hssop-36; Motor Type Texas Instruments
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
DC Input 0 to 52 volts 52 volts 0 to 50 volts
Peak Current 12 amps
Unlock Full Specs
to access all available technical data

Similar Products

DRV3204-Q1 Automotive 3Phase Brushless Motor Driver - DRV3204QPHPQ1 - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 150 C (-40 to 302 F)
DC Input 5 to 26 volts
View Details
4 suppliers
DRV8832 1A Low Voltage Brushed DC Motor Driver with Voltage Regulation (IN1/IN2 Ctrl) - DRV8832DRCT - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 3 to 7 volts
View Details
8 suppliers
DRV8303 Three Phase Pre-Driver with Dual Current Shunt Amplifiers - DRV8303DCAR - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Input 6 to 60 volts
View Details
7 suppliers
Motor Drivers, Controllers - 296-DRV8316CTQRGFRQ1DKR-ND - DigiKey
Specs
Motor / System DC Brushless
Configuration PCB Mount; 40-VFQFN Exposed Pad
Communication PWM
View Details
3 suppliers