Texas Instruments DRV8412 6A Dual Brushed DC or Single Bipolar Stepper Motor Driver (PWM Ctrl) DRV8412DDWR

Description
6A Dual Brushed DC or Single Bipolar Stepper Motor Driver (PWM Ctrl) 44-HTSSOP -40 to 85
Request a Quote Datasheet
Description
6A Dual Brushed DC or Single Bipolar Stepper Motor Driver (PWM Ctrl) 44-HTSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRV8412 6A Dual Brushed DC or Single Bipolar Stepper Motor Driver (PWM Ctrl) - DRV8412DDWR - Texas Instruments
Dallas, TX, United States
DRV8412 6A Dual Brushed DC or Single Bipolar Stepper Motor Driver (PWM Ctrl)
DRV8412DDWR
DRV8412 6A Dual Brushed DC or Single Bipolar Stepper Motor Driver (PWM Ctrl) DRV8412DDWR
6A Dual Brushed DC or Single Bipolar Stepper Motor Driver (PWM Ctrl) 44-HTSSOP -40 to 85

6A Dual Brushed DC or Single Bipolar Stepper Motor Driver (PWM Ctrl) 44-HTSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 50V HTSSOP Motor Driver IC
746-DRV8412DDWR
Dual 50V HTSSOP Motor Driver IC 746-DRV8412DDWR
Dual Motor Driver 50V 44-Pin HTSSOP EP SMT Product overview: DRV8412DDWR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50V, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, 50V, HTSSOP, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-DRV8412DDWR can be used for catalog matching and distributor lookup.

Dual Motor Driver 50V 44-Pin HTSSOP EP SMT Product overview: DRV8412DDWR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50V, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, 50V, HTSSOP, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-DRV8412DDWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Driver, Pwm, 14A, Htssop-44; Motor Type Texas Instruments - 52AH7091 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, Pwm, 14A, Htssop-44; Motor Type Texas Instruments
52AH7091
Motor Driver, Pwm, 14A, Htssop-44; Motor Type Texas Instruments 52AH7091
MOTOR DRIVER, PWM, 14A, HTSSOP-44; Motor Type:Stepper and DC Brush; No. of Outputs:2Outputs; Output Current:14A; Output Voltage:-; Driver Case Style:HTSSOP; No. of Pins:44Pins; Supply Voltage Min:-; Supply Voltage Max:52.5V; RoHS Compliant: Yes

MOTOR DRIVER, PWM, 14A, HTSSOP-44; Motor Type:Stepper and DC Brush; No. of Outputs:2Outputs; Output Current:14A; Output Voltage:-; Driver Case Style:HTSSOP; No. of Pins:44Pins; Supply Voltage Min:-; Supply Voltage Max:52.5V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Stepper Motor Drives DC Motor Drives Motor Controllers
Product Number DRV8412DDWR 746-DRV8412DDWR 52AH7091
Product Name DRV8412 6A Dual Brushed DC or Single Bipolar Stepper Motor Driver (PWM Ctrl) Dual 50V HTSSOP Motor Driver IC Motor Driver, Pwm, 14A, Htssop-44; Motor Type Texas Instruments
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
DC Input 0 to 52 volts ? to 52 volts
Peak Current 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

DRV3204E-Q1 3Phase Brushless Motor Driver - DRV3204EPHPRQ1 - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 150 C (-40 to 302 F)
DC Input 5 to 26 volts
View Details
5 suppliers
Motor Drivers, Controllers - 296-DRV8212DSGRCT-ND - DigiKey
Specs
Motor / System DC Brushed
Configuration PCB Mount; 8-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
6 suppliers
DRV8332 13A Three Phase Brushless DC Motor Driver with Inrush Protection (PWM Ctrl) - DRV8332DKDR - Texas Instruments
Specs
Product Pulse Width Modulation Drive
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers