Texas Instruments AM3715 Sitara Processor AM3715CUSD100

Description
Sitara Processor 423-FCBGA -40 to 90
Request a Quote Datasheet
Description
Sitara Processor 423-FCBGA -40 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM3715 Sitara Processor - AM3715CUSD100 - Texas Instruments
Dallas, TX, United States
AM3715 Sitara Processor
AM3715CUSD100
AM3715 Sitara Processor AM3715CUSD100
Sitara Processor 423-FCBGA -40 to 90

Sitara Processor 423-FCBGA -40 to 90

Buy Now Datasheet
Microprocessors - 296-32617-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-32617-ND
Microprocessors 296-32617-ND
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.0GHz 423-FCBGA (16x16)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.0GHz 423-FCBGA (16x16)

Buy Now Datasheet
ARM Cortex-A 1GHz 1.5V BGA Embedded Microprocessor MPU - 694-AM3715CUSD100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-A 1GHz 1.5V BGA Embedded Microprocessor MPU
694-AM3715CUSD100
ARM Cortex-A 1GHz 1.5V BGA Embedded Microprocessor MPU 694-AM3715CUSD100
1GHz ARM Cortex-A8 MPU, 16b, 1.5V, BGA, I2C, SPI, USB, SD, UART Product overview: AM3715CUSD100 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A, 1GHz, 1.5V, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, 1GHz, 1.5V, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3715CUSD100 can be used for catalog matching and distributor lookup.

1GHz ARM Cortex-A8 MPU, 16b, 1.5V, BGA, I2C, SPI, USB, SD, UART Product overview: AM3715CUSD100 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A, 1GHz, 1.5V, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, 1GHz, 1.5V, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3715CUSD100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - AM3715CUSD100 - 1144047-AM3715CUSD100 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM3715CUSD100
1144047-AM3715CUSD100
Embedded - Embedded - Microprocessors - AM3715CUSD100 1144047-AM3715CUSD100
Manufacturer: Texas Instruments Win Source Part Number: 1144047-AM3715CUSD10 0 Series: Sitara Packaging: Tray Operating Temperature Range: -40°C ~ 90°C (TJ) Core Processor: ARM Cortex-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 1.0GHz Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: SDRAM Graphics Acceleration: Yes Display & Interface Controllers: LCD USB: USB 2.0 (4) Voltage - I/O: 1.8V Package: 423-LFBGA, FCBGA Additional Interfaces: HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART Family Name: AM3715 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 423-FCBGA (16x16) Alternative Parts (Cross-Reference): AM3715CBPD100; AM3715CBCD100; Introduction Date: June 01, 2010 ECCN: 5A992.c Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1144047-AM3715CUSD100
Series: Sitara
Packaging: Tray
Operating Temperature Range: -40°C ~ 90°C (TJ)
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 1.0GHz
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: SDRAM
Graphics Acceleration: Yes
Display & Interface Controllers: LCD
USB: USB 2.0 (4)
Voltage - I/O: 1.8V
Package: 423-LFBGA, FCBGA
Additional Interfaces: HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Family Name: AM3715
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 423-FCBGA (16x16)
Alternative Parts (Cross-Reference): AM3715CBPD100; AM3715CBCD100;
Introduction Date: June 01, 2010
ECCN: 5A992.c
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - Microprocessors - AM3715CUSD100 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM3715CUSD100
Embedded - Microprocessors AM3715CUSD100
IC MPU SITARA 1.0GHZ 423FCBGA

IC MPU SITARA 1.0GHZ 423FCBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM3715CUSD100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM3715CUSD100
Integrated Circuits (ICs) - Embedded - Microprocessors AM3715CUSD100
IC MPU SITARA 1.0GHZ 423FCBGA

IC MPU SITARA 1.0GHZ 423FCBGA

Supplier's Site
Sheung Wan, Hong Kong
Microprocessors - MPU
AM3715CUSD100
Microprocessors - MPU AM3715CUSD100
Microprocessors - MPU Sitara ARM Microproc

Microprocessors - MPU Sitara ARM Microproc

Buy Now Datasheet
Microprocessors - MPU Sitara ARM Microproc - 815-AM3715CUSD100 - Utmel Electronic Limited
Hong Kong, China
Microprocessors - MPU Sitara ARM Microproc
815-AM3715CUSD100
Microprocessors - MPU Sitara ARM Microproc 815-AM3715CUSD100
Microprocessors - MPU Sitara ARM Microproc

Microprocessors - MPU Sitara ARM Microproc

Supplier's Site
Microprocessors - AM3715CUSD100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM3715CUSD100
Microprocessors AM3715CUSD100
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.0GHz 423-FCBGA (16x16)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.0GHz 423-FCBGA (16x16)

Buy Now
Microprocessors - AM3715CUSD100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM3715CUSD100
Microprocessors AM3715CUSD100
Microprocessor IC *

Microprocessor IC *

Buy Now Datasheet
Microprocessors - AM3715CUSD100 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
AM3715CUSD100
Microprocessors AM3715CUSD100
IC MPU SITARA 1.0GHZ 423FCBGA

IC MPU SITARA 1.0GHZ 423FCBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM3715CUSD100 296-32617-ND 694-AM3715CUSD100 1144047-AM3715CUSD100 AM3715CUSD100 AM3715CUSD100 AM3715CUSD100 815-AM3715CUSD100 AM3715CUSD100 AM3715CUSD100 AM3715CUSD100
Product Name AM3715 Sitara Processor Microprocessors ARM Cortex-A 1GHz 1.5V BGA Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - AM3715CUSD100 Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors - MPU Microprocessors - MPU Sitara ARM Microproc Microprocessors Microprocessors Microprocessors
Microprocessor Family ARM ARM; ARM® Cortex®-A8 ARM; ARM® Cortex®-A8 ARM; ARMR CortexR-A8 ARM; ARM® Cortex®-A8 ARM® Cortex®-A8 ARM® Cortex®-A8
Supply Voltage 1.8V 1.8V 1.1V 1.8V 1.1V
Package Type Other; FCBGA,POP-FCBGA Other; 423-LFBGA, FCBGA Other; BGA Other; 423-LFBGA, FCBGA BGA; Other; 423-LFBGA, FCBGA Other; 423-LFBGA, FCBGA
Clock Speed 800 to 1000 MHz 1000 MHz 1000 MHz 1000 MHz 1000 MHz
RAM 64 KB 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

DM385 DaVinci Digital Media Processor - DM385AAAR01 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features Watchdog Timer
View Details
AM1808 Sitara Processor - AM1808EZCE3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Microprocessors - DRA716BHGCBDQ1 - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
2 suppliers
AM1808 Sitara Processor - AM1808BZWTT3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
5 suppliers