The DM388 DaVinci Digital Media Processor is a high-performance system-on-chip designed for digital media applications such as IP cameras, video conferencing, and embedded vision. It features a 1000-MHz ARM Cortex-A8 processor, 256KB of L2 cache with ECC, a HDVICPv2 engine for H.264 and JPEG encoding/decoding, and an imaging subsystem with camera interface and face detection. The device supports 32-bit DDR2/DDR3/DDR3L SDRAM, HDMI 1.3 output, dual USB 2.0 ports, Ethernet MAC, PCIe 2.0, and multiple audio and serial interfaces. It is packaged in a 609-pin FCCSP (AAR) with 0.5-mm ball spacing and operates from 0 to 95°C.
DaVinci Digital Media Processor 609-FCBGA 0 to 95
| Texas Instruments | |
|---|---|
| Product Category | Microprocessor Chips (MPU) |
| Product Number | DM388AAAR11 |
| Product Name | DM388 DaVinci Digital Media Processor |
| Microprocessor Family | ARM |
| Supply Voltage | 1.8V; 3.3V |
| Package Type | Other; FCBGA |
| Clock Speed | 1000 MHz |