Texas Instruments DM3730 Digital Media Processor DM3730CBP

Description
Digital Media Processor 515-POP-FCBGA 0 to 90
Request a Quote
Description
Digital Media Processor 515-POP-FCBGA 0 to 90
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DM3730CBP is a Digital Media Processor from Texas Instruments, featuring a 1-GHz ARM Cortex-A8 core that supports various operating frequencies (300, 600, and 800 MHz). It is designed with a dual-core architecture, incorporating a C64x+ DSP core that operates up to 800 MHz, enhancing multimedia processing capabilities. The processor includes NEON SIMD coprocessor support for high-performance image, video, and audio processing. This device supports a wide range of memory interfaces, including SDRAM and NAND Flash, and features a comprehensive set of peripherals such as USB, UART, and I2C interfaces. It also includes hardware accelerators for video processing and a POWERVR SGX graphics accelerator, which is exclusive to the DM3730 variant. The processor is built on a 45-nm CMOS technology and is available in a 515-pin POP-FCBGA package. The DM3730CBP operates within a temperature range of 0 to 90 degrees Celsius and is suitable for applications requiring robust multimedia processing capabilities. Its architecture is compatible with the OMAP 3 series, making it a versatile choice for engineers looking to implement advanced digital media solutions.

Datasheet Summary
Powered by GS/AI

The DM3730CBP is a Digital Media Processor from Texas Instruments, featuring a 1-GHz ARM Cortex-A8 core that supports various operating frequencies (300, 600, and 800 MHz). It is designed with a dual-core architecture, incorporating a C64x+ DSP core that operates up to 800 MHz, enhancing multimedia processing capabilities. The processor includes NEON SIMD coprocessor support for high-performance image, video, and audio processing. This device supports a wide range of memory interfaces, including SDRAM and NAND Flash, and features a comprehensive set of peripherals such as USB, UART, and I2C interfaces. It also includes hardware accelerators for video processing and a POWERVR SGX graphics accelerator, which is exclusive to the DM3730 variant. The processor is built on a 45-nm CMOS technology and is available in a 515-pin POP-FCBGA package. The DM3730CBP operates within a temperature range of 0 to 90 degrees Celsius and is suitable for applications requiring robust multimedia processing capabilities. Its architecture is compatible with the OMAP 3 series, making it a versatile choice for engineers looking to implement advanced digital media solutions.

Suppliers

Company
Product
Description
Supplier Links
DM3730 Digital Media Processor - DM3730CBP - Texas Instruments
Dallas, TX, United States
DM3730 Digital Media Processor
DM3730CBP
DM3730 Digital Media Processor DM3730CBP
Digital Media Processor 515-POP-FCBGA 0 to 90

Digital Media Processor 515-POP-FCBGA 0 to 90

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Microprocessor Chips (MPU)
Product Number DM3730CBP
Product Name DM3730 Digital Media Processor
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
Clock Speed 800 to 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - DRA712BGGCBDRQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 400 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Microprocessors - AM5716BABCXS - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 760-BFBGA, FCBGA
View Details
2 suppliers
AM1808 Sitara Processor - AM1808EZWT4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
DM388 DaVinci Digital Media Processor - DM388AAARD11FP - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details