Texas Instruments Power Supplies Board Mount DCDC Converters - LMZ22005TZX LMZ22005TZX

Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1202567-LMZ22005TZX Family Name: LMZ22005 Manufacturer Homepage: www.national.com Alternative Parts (Cross-Reference): HU2106; ISL8204MIRZ-T; ISL8204MIRZ; LTM4623IY#PBF; Introduction Date: April 05, 2011 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1202567-LMZ22005TZX Family Name: LMZ22005 Manufacturer Homepage: www.national.com Alternative Parts (Cross-Reference): HU2106; ISL8204MIRZ-T; ISL8204MIRZ; LTM4623IY#PBF; Introduction Date: April 05, 2011 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - LMZ22005TZX - 1202567-LMZ22005TZX - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LMZ22005TZX
1202567-LMZ22005TZX
Power Supplies Board Mount DCDC Converters - LMZ22005TZX 1202567-LMZ22005TZX
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1202567-LMZ22005TZX Family Name: LMZ22005 Manufacturer Homepage: www.national.com Alternative Parts (Cross-Reference): HU2106; ISL8204MIRZ-T; ISL8204MIRZ; LTM4623IY#PBF; Introduction Date: April 05, 2011 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1202567-LMZ22005TZX
Family Name: LMZ22005
Manufacturer Homepage: www.national.com
Alternative Parts (Cross-Reference): HU2106; ISL8204MIRZ-T; ISL8204MIRZ; LTM4623IY#PBF;
Introduction Date: April 05, 2011
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
0.8V 6V 5A DC-DC Converter IC - 922-LMZ22005TZX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.8V 6V 5A DC-DC Converter IC
922-LMZ22005TZX
0.8V 6V 5A DC-DC Converter IC 922-LMZ22005TZX
Module DC-DC 1-OUT 0.8V to 6V 5A 30W 7-Pin TO-PMOD EP T/R / 5A SIMPLE SWITCHER Power Module with 20V Maximum Input Voltage Product overview: LMZ22005TZX from National Semiconductor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8V, 6V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.8V, 6V, 5A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-LMZ22005TZX can be used for catalog matching and distributor lookup.

Module DC-DC 1-OUT 0.8V to 6V 5A 30W 7-Pin TO-PMOD EP T/R / 5A SIMPLE SWITCHER Power Module with 20V Maximum Input Voltage Product overview: LMZ22005TZX from National Semiconductor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8V, 6V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.8V, 6V, 5A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-LMZ22005TZX can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1202567-LMZ22005TZX 922-LMZ22005TZX
Product Name Power Supplies Board Mount DCDC Converters - LMZ22005TZX 0.8V 6V 5A DC-DC Converter IC
Unlock Full Specs
to access all available technical data

Similar Products

Buck 3.5A Step-Down DC-DC Converter IC - 739-LT3680HMSE - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube/Rail
Input Voltage 36 volts
IOUT 3.5 amps
View Details
Power Supplies - Board Mount - DC DC Converters - 1237379-LMZM23601V5SILR - Win Source Electronics
Specs
Package Type Other; Tape & Reel
Output Voltage 4 to 36 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details