Texas Instruments 6A 700kHz DC-DC Converter IC PT5402N

Description
6A SWITCHING REGULATOR, 700kHz SWITCHING FREQ-MAX, MSMA5, ROHS COMPLIANT, METAL, VERTICAL MOUNT PACKAGE-5 Product overview: PT5402N from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 700kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6A, 700kHz, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT5402N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6A SWITCHING REGULATOR, 700kHz SWITCHING FREQ-MAX, MSMA5, ROHS COMPLIANT, METAL, VERTICAL MOUNT PACKAGE-5 Product overview: PT5402N from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 700kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6A, 700kHz, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT5402N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6A 700kHz DC-DC Converter IC - 132-PT5402N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6A 700kHz DC-DC Converter IC
132-PT5402N
6A 700kHz DC-DC Converter IC 132-PT5402N
6A SWITCHING REGULATOR, 700kHz SWITCHING FREQ-MAX, MSMA5, ROHS COMPLIANT, METAL, VERTICAL MOUNT PACKAGE-5 Product overview: PT5402N from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 700kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6A, 700kHz, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT5402N can be used for catalog matching and distributor lookup.

6A SWITCHING REGULATOR, 700kHz SWITCHING FREQ-MAX, MSMA5, ROHS COMPLIANT, METAL, VERTICAL MOUNT PACKAGE-5 Product overview: PT5402N from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 700kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6A, 700kHz, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT5402N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - PT5402N - 930973-PT5402N - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT5402N
930973-PT5402N
Power Supplies Board Mount DCDC Converters - PT5402N 930973-PT5402N
Manufacturer: Texas Instruments Win Source Part Number: 930973-PT5402N Series: Excalibur™ PT5400 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 2.5V - - 6A 4.5V - 5.5V Input Package: Tray Package: 5-SIP Module Mounting: Through Hole Part Status: Obsolete Family Name: PT5402 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: -PT5402N-NDR, PT5402N-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 930973-PT5402N
Series: Excalibur™ PT5400
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 2.5V - - 6A 4.5V - 5.5V Input
Package: Tray
Package: 5-SIP Module
Mounting: Through Hole
Part Status: Obsolete
Family Name: PT5402
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: -PT5402N-NDR, PT5402N-NDR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-PT5402N 930973-PT5402N
Product Name 6A 700kHz DC-DC Converter IC Power Supplies Board Mount DCDC Converters - PT5402N
Package Type Other; Module Other; 5-SIP Module
Unlock Full Specs
to access all available technical data