Texas Instruments DCR012405 Miniature, 1W Isolated Regulated DC/DC Converters DCR012405U

Description
Miniature, 1W Isolated Regulated DC/DC Converters 12-SOP
Request a Quote Datasheet
Description
Miniature, 1W Isolated Regulated DC/DC Converters 12-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DCR012405 Miniature, 1W Isolated Regulated DC/DC Converters - DCR012405U - Texas Instruments
Dallas, TX, United States
DCR012405 Miniature, 1W Isolated Regulated DC/DC Converters
DCR012405U
DCR012405 Miniature, 1W Isolated Regulated DC/DC Converters DCR012405U
Miniature, 1W Isolated Regulated DC/DC Converters 12-SOP

Miniature, 1W Isolated Regulated DC/DC Converters 12-SOP

Buy Now Datasheet
Isolated 1W 5V 200mA DC-DC Converter IC - 132-DCR012405U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 1W 5V 200mA DC-DC Converter IC
132-DCR012405U
Isolated 1W 5V 200mA DC-DC Converter IC 132-DCR012405U
1W Isolated DC/DC Converter, 5V/200mA, SOP, 1kV Isolation Product overview: DCR012405U from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1W, 5V, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1W, 5V, 200mA, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCR012405U can be used for catalog matching and distributor lookup.

1W Isolated DC/DC Converter, 5V/200mA, SOP, 1kV Isolation Product overview: DCR012405U from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1W, 5V, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1W, 5V, 200mA, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCR012405U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number DCR012405U 132-DCR012405U
Product Name DCR012405 Miniature, 1W Isolated Regulated DC/DC Converters Isolated 1W 5V 200mA DC-DC Converter IC
Package Type Other; PDIP,SOP Other; SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 4.9 to 5.1 volts 5 volts
Input Voltage 21.6 to 26.4 volts 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

DCP012405B Miniature, 1W Isolated Unregulated DC/DC Converters - DCP012405BP-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,1W
Output Voltage 4.75 to 5.25 volts
View Details
2 suppliers
Power Supplies Board Mount DCDC Converters - PT4143C - 930943-PT4143C - Win Source Electronics
Specs
Package Type Other; 8-SMD Module, 6 Leads
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
14V 40V 1A SOT-23 Boost DC-DC Converter IC - 739-LMR64010XMFX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOT-23-5
Output Voltage 40 volts
Input Voltage 14 volts
View Details
2 suppliers
SMD 3A 1.8V 5.5V DC-DC Converter IC - 922-PT5504C - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SMD/SMT
Output Voltage 1.8 volts
Input Voltage 5.5 volts
View Details
2 suppliers