The DCP011515DBP-U is a 1-W, 1000-V isolated, unregulated DC/DC converter module with a 7-pin SOP package, measuring 13.51 mm × 7.36 mm. It accepts a 15-V input and provides ±15-V output, with an efficiency of 80% at full load. The device features thermal protection, output disable, and synchronization capability, and complies with UL1950 and EN55022 class B EMC standards. It operates from -40°C to 100°C and is intended for signal path isolation in applications like industrial control and data acquisition. It is not designed for safety isolation requiring reinforced insulation.
Miniature, 1W Isolated Unregulated DC/DC Converters 7-SOP
1W Isolated DC/DC Converter, 15V, 2 Outputs, SOP Product overview: DCP011515DBP-U from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1W, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1W, 15V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCP011515DBP-U can be used for catalog matching and distributor lookup.
DC-DC Unregulated Power Supply Module, 2 Output, 1W, BCDMOS
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | DCP011515DBP-U | 132-DCP011515DBP-U | DCP011515DBP-U |
| Product Name | DCP011515DB Miniature, 1W Isolated Unregulated DC/DC Converters | Isolated 1W 15V DC-DC Converter IC | |
| Package Type | Other; PDIP,SOP | Other; SOP | Other; SOP7 |
| Features | Dual Output,Unregulated,1kV Isolation,1W | ||
| Output Voltage | 14.25 to 15.75 volts | 15.75 volts | |
| Input Voltage | 13.5 to 16.5 volts | 16.5 volts |