Texas Instruments DCR011205 Miniature, 1W Isolated Regulated DC/DC Converters DCR011205U/1K

Description
Miniature, 1W Isolated Regulated DC/DC Converters 12-SOP
Request a Quote Datasheet
Description
Miniature, 1W Isolated Regulated DC/DC Converters 12-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DCR011205 Miniature, 1W Isolated Regulated DC/DC Converters - DCR011205U/1K - Texas Instruments
Dallas, TX, United States
DCR011205 Miniature, 1W Isolated Regulated DC/DC Converters
DCR011205U/1K
DCR011205 Miniature, 1W Isolated Regulated DC/DC Converters DCR011205U/1K
Miniature, 1W Isolated Regulated DC/DC Converters 12-SOP

Miniature, 1W Isolated Regulated DC/DC Converters 12-SOP

Buy Now Datasheet
Isolated 1W 5V 200mA DC-DC Converter IC - 132-DCR011205U/1K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 1W 5V 200mA DC-DC Converter IC
132-DCR011205U/1K
Isolated 1W 5V 200mA DC-DC Converter IC 132-DCR011205U/1K
1W 5V Isolated DC/DC Converter, 200mA, SOP, 1kV Isolation Product overview: DCR011205U/1K from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1W, 5V, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1W, 5V, 200mA, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCR011205U/1K can be used for catalog matching and distributor lookup.

1W 5V Isolated DC/DC Converter, 200mA, SOP, 1kV Isolation Product overview: DCR011205U/1K from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1W, 5V, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1W, 5V, 200mA, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCR011205U/1K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number DCR011205U/1K 132-DCR011205U/1K
Product Name DCR011205 Miniature, 1W Isolated Regulated DC/DC Converters Isolated 1W 5V 200mA DC-DC Converter IC
Package Type Other; PDIP,SOP Other; SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 4.9 to 5.1 volts 5 volts
Input Voltage 10.8 to 13.2 volts 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM3280 Adjustable Step-Down DC-DC Converter and 3 LDOs for RF Power Management - LM3280TLX-275/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Features Adjustable Output,Multiple Outputs
Output Voltage 0.8000 to 3.6 volts
View Details
Buck Boost 75V 3.5A Step-Down DC-DC Converter IC - 715-LM5118MHX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; HTSSOP
Output Voltage 70 volts
IOUT 3.5 amps
View Details
2 suppliers
DCR011203 Miniature, 1W Isolated Regulated DC/DC Converters - DCR011203U/1K - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 3.23 to 3.37 volts
View Details
2 suppliers