Texas Instruments 3A 5V 30V DC-DC Converter IC PT6302A

Description
3A DC/DC Controller, 5V Out, 9-30V In, 500kHz, SIP Product overview: PT6302A from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 5V, 30V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 5V, 30V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT6302A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3A DC/DC Controller, 5V Out, 9-30V In, 500kHz, SIP Product overview: PT6302A from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 5V, 30V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 5V, 30V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT6302A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3A 5V 30V DC-DC Converter IC - 132-PT6302A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3A 5V 30V DC-DC Converter IC
132-PT6302A
3A 5V 30V DC-DC Converter IC 132-PT6302A
3A DC/DC Controller, 5V Out, 9-30V In, 500kHz, SIP Product overview: PT6302A from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 5V, 30V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 5V, 30V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT6302A can be used for catalog matching and distributor lookup.

3A DC/DC Controller, 5V Out, 9-30V In, 500kHz, SIP Product overview: PT6302A from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 5V, 30V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 5V, 30V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT6302A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1009827-PT6302A - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1009827-PT6302A
Power Supplies - Board Mount - DC DC Converters 1009827-PT6302A
Win Source Part Number: 1009827-PT6302A Category: Power Supplies - Board Mount>DC DC Converters Series: PT6300 Type: Non-Isolated PoL Module Package: Tray Applications: ITE (Commercial) Standard Package: 12 Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 9V Voltage - Input (Max): 38V Voltage - Output 1: 5V Efficiency: 89% Mounting Type: Through Hole, Right Angle Package / Case: 12-SIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Texas Instruments Other Names: -PT6302A-ND,-PT6302A -NDR,PT6302A-NDR Base Product Number: PT6302 Product Status: Obsolete

Win Source Part Number: 1009827-PT6302A
Category: Power Supplies - Board Mount>DC DC Converters
Series: PT6300
Type: Non-Isolated PoL Module
Package: Tray
Applications: ITE (Commercial)
Standard Package: 12
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Input (Min): 9V
Voltage - Input (Max): 38V
Voltage - Output 1: 5V
Efficiency: 89%
Mounting Type: Through Hole, Right Angle
Package / Case: 12-SIP Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Texas Instruments
Other Names: -PT6302A-ND,-PT6302A-NDR,PT6302A-NDR
Base Product Number: PT6302
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-PT6302A 1009827-PT6302A
Product Name 3A 5V 30V DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; SIP Other; Tray
Unlock Full Specs
to access all available technical data