Texas Instruments DCR010505 Miniature, 1W Isolated Regulated DC/DC Converters DCR010505U/1KE4

Description
Miniature, 1W Isolated Regulated DC/DC Converters 12-SOP
Request a Quote Datasheet
Description
Miniature, 1W Isolated Regulated DC/DC Converters 12-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DCR010505 Miniature, 1W Isolated Regulated DC/DC Converters - DCR010505U/1KE4 - Texas Instruments
Dallas, TX, United States
DCR010505 Miniature, 1W Isolated Regulated DC/DC Converters
DCR010505U/1KE4
DCR010505 Miniature, 1W Isolated Regulated DC/DC Converters DCR010505U/1KE4
Miniature, 1W Isolated Regulated DC/DC Converters 12-SOP

Miniature, 1W Isolated Regulated DC/DC Converters 12-SOP

Buy Now Datasheet
Isolated 1W 5V 200mA DC-DC Converter IC - 132-DCR010505U/1KE4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 1W 5V 200mA DC-DC Converter IC
132-DCR010505U/1KE4
Isolated 1W 5V 200mA DC-DC Converter IC 132-DCR010505U/1KE4
1W Isolated DC/DC Converter, 5V Out, 200mA, SOP, 1kV Isolation Product overview: DCR010505U/1KE4 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1W, 5V, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1W, 5V, 200mA, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCR010505U/1KE4 can be used for catalog matching and distributor lookup.

1W Isolated DC/DC Converter, 5V Out, 200mA, SOP, 1kV Isolation Product overview: DCR010505U/1KE4 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1W, 5V, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1W, 5V, 200mA, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCR010505U/1KE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number DCR010505U/1KE4 132-DCR010505U/1KE4
Product Name DCR010505 Miniature, 1W Isolated Regulated DC/DC Converters Isolated 1W 5V 200mA DC-DC Converter IC
Package Type Other; PDIP,SOP Other; SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 4.9 to 5.1 volts 5 volts
Input Voltage 4.5 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck 5V 1A SOT23 Step-Down DC-DC Converter IC - 739-LMR50410Y5FQDBVRQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 5 volts
Input Voltage 36 volts
View Details
2 suppliers
Power Supplies Board Mount DCDC Converters - PT4564A - 042233-PT4564A - Win Source Electronics
Specs
Package Type Other; 19-SIP Module
Output Power 30 watts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
DCR012405 Miniature, 1W Isolated Regulated DC/DC Converters - DCR012405UE4 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 4.9 to 5.1 volts
View Details