Texas Instruments Power Supplies Board Mount DCDC Converters - PT5404C PT5404C

Description
Manufacturer: Texas Instruments Win Source Part Number: 930974-PT5404C Series: Excalibur™ PT5400 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 1.8V - - 5.5A 3.1V - 5.5V Input Package: Tray Package: 5-SMD Module Mounting: Surface Mount Part Status: Obsolete Family Name: PT5404 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: -296-20129, 296-20129-NDR, PT5404C-ND, 296-20129, -296-20129-ND, -PT5404C-NDR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 930974-PT5404C Series: Excalibur™ PT5400 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 1.8V - - 5.5A 3.1V - 5.5V Input Package: Tray Package: 5-SMD Module Mounting: Surface Mount Part Status: Obsolete Family Name: PT5404 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: -296-20129, 296-20129-NDR, PT5404C-ND, 296-20129, -296-20129-ND, -PT5404C-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PT5404C - 930974-PT5404C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT5404C
930974-PT5404C
Power Supplies Board Mount DCDC Converters - PT5404C 930974-PT5404C
Manufacturer: Texas Instruments Win Source Part Number: 930974-PT5404C Series: Excalibur™ PT5400 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 1.8V - - 5.5A 3.1V - 5.5V Input Package: Tray Package: 5-SMD Module Mounting: Surface Mount Part Status: Obsolete Family Name: PT5404 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: -296-20129, 296-20129-NDR, PT5404C-ND, 296-20129, -296-20129-ND, -PT5404C-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 930974-PT5404C
Series: Excalibur™ PT5400
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 1.8V - - 5.5A 3.1V - 5.5V Input
Package: Tray
Package: 5-SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PT5404
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: -296-20129, 296-20129-NDR, PT5404C-ND, 296-20129, -296-20129-ND, -PT5404C-NDR

Buy Now Datasheet
Isolated 1.8V 6A 5.5V DC-DC Converter IC - 132-PT5404C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 1.8V 6A 5.5V DC-DC Converter IC
132-PT5404C
Isolated 1.8V 6A 5.5V DC-DC Converter IC 132-PT5404C
DC-DC Controller 1.8V 6A Non-Isolated 5.5V In Product overview: PT5404C from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1.8V, 6A, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1.8V, 6A, 5.5V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT5404C can be used for catalog matching and distributor lookup.

DC-DC Controller 1.8V 6A Non-Isolated 5.5V In Product overview: PT5404C from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1.8V, 6A, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1.8V, 6A, 5.5V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT5404C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 930974-PT5404C 132-PT5404C
Product Name Power Supplies Board Mount DCDC Converters - PT5404C Isolated 1.8V 6A 5.5V DC-DC Converter IC
Package Type Other; 5-SMD Module Other; SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1227480P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 18 volts
View Details
Buck 1.8V 1.5A Step-Down DC-DC Converter IC - 739-AAT1145IDE-1.8-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 5.5 volts
IOUT 1.5 amps
View Details
DC-DC Converter IC - 132-LMZM33604RLXR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 36 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers