Texas Instruments DCH010512D Miniature, 1W, 3kVDC Isolated DC/DC Converters DCH010512DN7

Description
Miniature, 1W, 3kVDC Isolated DC/DC Converters 5-SIP MODULE -40 to 85
Request a Quote Datasheet
Description
Miniature, 1W, 3kVDC Isolated DC/DC Converters 5-SIP MODULE -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
DCH010512D Miniature, 1W, 3kVDC Isolated DC/DC Converters
DCH010512DN7
DCH010512D Miniature, 1W, 3kVDC Isolated DC/DC Converters DCH010512DN7
Miniature, 1W, 3kVDC Isolated DC/DC Converters 5-SIP MODULE -40 to 85

Miniature, 1W, 3kVDC Isolated DC/DC Converters 5-SIP MODULE -40 to 85

Buy Now Datasheet
Isolated 1W 3kV 5V DC-DC Converter IC - 132-DCH010512DN7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 1W 3kV 5V DC-DC Converter IC
132-DCH010512DN7
Isolated 1W 3kV 5V DC-DC Converter IC 132-DCH010512DN7
Isolated DC/DC Converter, 1W, 3kV, 2-Out, 5V In, 12V/-12V Out, SIP Product overview: DCH010512DN7 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1W, 3kV, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1W, 3kV, 5V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCH010512DN7 can be used for catalog matching and distributor lookup.

Isolated DC/DC Converter, 1W, 3kV, 2-Out, 5V In, 12V/-12V Out, SIP Product overview: DCH010512DN7 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1W, 3kV, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1W, 3kV, 5V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCH010512DN7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DC DC CONVERTER +/-12V 1W - 815-DCH010512DN7 - Utmel Electronic Limited
Hong Kong, China
DC DC CONVERTER +/-12V 1W
815-DCH010512DN7
DC DC CONVERTER +/-12V 1W 815-DCH010512DN7
DC DC CONVERTER +/-12V 1W

DC DC CONVERTER +/-12V 1W

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number DCH010512DN7 132-DCH010512DN7 815-DCH010512DN7
Product Name DCH010512D Miniature, 1W, 3kVDC Isolated DC/DC Converters Isolated 1W 3kV 5V DC-DC Converter IC DC DC CONVERTER +/-12V 1W
Package Type Other; SIP MODULE Other; Module Other; 7-SIP Module, 5 Leads
Features Dual Output,Unregulated,1W,3kV Isolation
Output Voltage 11.4 to 12.6 volts 12.6 volts 12.5 volts
Input Voltage 4.5 to 5.5 volts 5.5 volts 4.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck 36V 0.5A Step-Down DC-DC Converter IC - 132-LMZM23600V5SILR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 36 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Conv DC-DC Single Step Down 2.85V to 5.5V 14-Pin TSSOP EP Rail - 815-LM2852YMXA-1.0 - Utmel Electronic Limited
Specs
Package Type SSOP; Other; 14-PowerTSSOP (0.173, 4.40mm Width)
Output Voltage 1 volts
Input Voltage 5 volts
View Details
Buck 75V 500mA 800kHz Step-Down DC-DC Converter IC - 739-LM5007MM/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; MSOP
Output Voltage 73 volts
Input Voltage 75 volts
View Details
2 suppliers
DCR011205 Miniature, 1W Isolated Regulated DC/DC Converters - DCR011205P - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 4.9 to 5.1 volts
View Details
3 suppliers