16-Bit Digital-to-Analog Converter with Serial Data Interface 16-SOIC 0 to 70
IC DAC 16BIT V-OUT 16SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 144680-DAC716UK
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 16
Data Interface: SPI
Reference Type: Internal
Settling Time: 10μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±2 (Max), ±2 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Analog Supply Voltage: ±11.4 V to 16.5 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
16 Bit Digital to Analog Converter 1 16-SOIC
IC 16-BIT D/A CONVERTER 16-SOIC
IC DAC 16BIT V-OUT 16SOIC
Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | LIXINC Electronics Co., Limited | |
---|---|---|---|---|---|---|
Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
Product Number | DAC716UK | DAC716UK | 144680-DAC716UK | DAC716UK | 815-DAC716UK | DAC716UK |
Product Name | DAC716 16-Bit Digital-to-Analog Converter with Serial Data Interface | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC716UK | Digital to Analog Converters (DAC) | IC 16-BIT D/A CONVERTER 16-SOIC | Integrated Circuits |
Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI | ||
Package Type | SOIC | 16-SOIC (0.295\", 7.50mm Width) | SOIC; 16-SOIC | SOIC; 16-SOIC (0.295\", 7.50mm Width) | SOIC; 16-SOIC (0.295, 7.50mm Width) | SOIC; Tube |
Screening Level | Catalog | |||||
Resolution | 16 bits | 16 bits | 2 bits | |||
INL | 2 LSB |