16-Bit Digital-to-Converter
IC DAC 16BIT V-OUT 28SOIC
IC DAC 16BIT V-OUT 28SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 868175-DAC712UG4
Operating Temperature Range: -40°C ~ 85°C
Features: 16 Bit Digital to Analog Converter 1 28-SOIC
Package: 28-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: DAC712
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC DAC 16BIT V-OUT 28SOIC
16 Bit Digital to Analog Converter 1 28-SOIC
Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | LIXINC Electronics Co., Limited | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
---|---|---|---|---|---|---|
Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
Product Number | DAC712UG4 | DAC712UG4 | DAC712UG4 | 868175-DAC712UG4 | DAC712UG4 | DAC712UG4 |
Product Name | DAC712 16-Bit Digital-to-Converter With 16-Bit Bus Interface | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC712UG4 | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
Interface Type | Parallel | Parallel | Parallel; Parallel | |||
Package Type | SOIC | 28-SOIC (0.295\", 7.50mm Width) | SOIC; Tube | SOIC; 28-SOIC | SOIC; 28-SOIC (0.295\", 7.50mm Width) | |
Screening Level | Catalog | |||||
Resolution | 16 bits | 16 bits | ||||
INL | 2 LSB | 8 LSB |