Texas Instruments DCR011203 Miniature, 1W Isolated Regulated DC/DC Converters DCR011203U

Description
Miniature, 1W Isolated Regulated DC/DC Converters 12-SOP
Request a Quote Datasheet
Description
Miniature, 1W Isolated Regulated DC/DC Converters 12-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DCR011203 Miniature, 1W Isolated Regulated DC/DC Converters - DCR011203U - Texas Instruments
Dallas, TX, United States
DCR011203 Miniature, 1W Isolated Regulated DC/DC Converters
DCR011203U
DCR011203 Miniature, 1W Isolated Regulated DC/DC Converters DCR011203U
Miniature, 1W Isolated Regulated DC/DC Converters 12-SOP

Miniature, 1W Isolated Regulated DC/DC Converters 12-SOP

Buy Now Datasheet
Isolated 1W 3.3V 300mA DC-DC Converter IC - 132-DCR011203U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 1W 3.3V 300mA DC-DC Converter IC
132-DCR011203U
Isolated 1W 3.3V 300mA DC-DC Converter IC 132-DCR011203U
1W Isolated DC/DC Converter, 3.3V/300mA, 12V In, SOP, SM Product overview: DCR011203U from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1W, 3.3V, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1W, 3.3V, 300mA, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCR011203U can be used for catalog matching and distributor lookup.

1W Isolated DC/DC Converter, 3.3V/300mA, 12V In, SOP, SM Product overview: DCR011203U from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1W, 3.3V, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1W, 3.3V, 300mA, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCR011203U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number DCR011203U 132-DCR011203U
Product Name DCR011203 Miniature, 1W Isolated Regulated DC/DC Converters Isolated 1W 3.3V 300mA DC-DC Converter IC
Package Type Other; PDIP,SOP Other; SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 3.23 to 3.37 volts 3.3 volts
Input Voltage 10.8 to 13.2 volts 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

LMZ31506H 6A SIMPLE SWITCHER? Power Module with 4.5V-14.5V Input in QFN package - LMZ31506HRUQT - Texas Instruments
Specs
Package Type Other; B1QFN
Features EMI Tested,Enable,Frequency Synchronization,Power Good,Remote Sense,Tracking
Output Voltage 1.2 to 5.5 volts
View Details
3 suppliers
-12V 1W DC-DC Converter IC - 132-DCPA10512DP-U/700 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage -12 to 12 volts
Input Voltage 5.5 volts
View Details
2 suppliers
DCP010512DB Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010512DBP-U/700 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,1W
Output Voltage 11.4 to 12.6 volts
View Details
2 suppliers