2.5 V Phase Lock Loop DDR Clock Driver 56-BGA MICROSTAR JUNIOR -40 to 85
PLL Clock Driver IC 220MHz 1 56-VFBGA
Manufacturer: Texas Instruments
Win Source Part Number: 013037-CDCVF857ZQLR
Packaging: Reel - TR
Type: PLL Clock Driver
Number of Circuits: 1
Mounting: SMD (SMT)
Input: SSTL-2
Output: SSTL-2
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 56-BGA MICROSTAR JUNIOR (7.0x4.5)
Supply Voltage - Operating: 2.3 V to 2.7 V
Maximum Input Frequency: 220MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
PLL Based Clock Driver, 857 Series, 10 True Output(s), 0 Inverted Output(s), PBGA56
IC PLL CLOCK DVR 2.5V 56BGA
PLL Clock Driver IC 220MHz 1 56-VFBGA
IC PLL CLOCK DRIVER 56BGA
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCVF857ZQLR | 296-21733-2-ND | 013037-CDCVF857ZQLR | CDCVF857ZQLR | CDCVF857ZQLR | CDCVF857ZQLR | CDCVF857ZQLR |
| Product Name | CDCVF857 2.5 V Phase Lock Loop DDR Clock Driver | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF857ZQLR | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Driver | Clock Driver; Clock Generator | Clock Generator | Real Time Clock; Clock Driver | Clock Generator | Clock Driver | PLL Clock Driver; Clock Generator |
| Package Type | BGA MICROSTAR JUNIOR,TSSOP,VQFN | Surface Mount; 56-VFBGA | Surface Mount; 56-BGA MICROSTAR JUNIOR (7.0x4.5) | Surface Mount; Surface Mount | Surface Mount; 56-VFBGA | ||
| Supply Voltage | 2.5 volts | 2.3 to 2.7 volts | 2.3 to 2.7 volts | 2.3 to 2.7 volts | 2.3 to 2.7 volts | ||
| Frequency | 220 MHz | 220 MHz | 220 MHz | 220 MHz | 220 MHz | 220 MHz |