Texas Instruments CDCM61004 1:4 Ultra Low Jitter Crystal-In Clock Generator CDCM61004RHBT

Description
1:4 Ultra Low Jitter Crystal-In Clock Generator 32-VQFN
Request a Quote
Description
1:4 Ultra Low Jitter Crystal-In Clock Generator 32-VQFN
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CDCM61004RHBT is a low-jitter clock generator featuring four outputs and an integrated voltage-controlled oscillator (VCO). It operates within a frequency range of 1.75 GHz to 2.05 GHz and supports input frequencies from 21.875 MHz to 28.47 MHz. The device is capable of generating output frequencies from 43.75 MHz to 683.264 MHz, with selectable output formats including LVPECL, LVDS, and LVCMOS. The clock generator includes an on-chip phase-locked loop (PLL) with a loop bandwidth of 400 kHz, ensuring high performance with typical phase noise of -146 dBc/Hz at a 5 MHz offset for 625 MHz LVPECL output. The random jitter performance is less than 1 ps RMS from 10 kHz to 20 MHz, making it suitable for high-end applications such as SONET, Ethernet, and Fibre Channel. The device operates at a supply voltage of 3.3 V and is housed in a compact 32-pin VQFN package measuring 5 mm x 5 mm. It is rated for an industrial temperature range of -40°C to 85°C and features ESD protection exceeding 2 kV. The CDCM61004RHBT is a viable option for engineers seeking a reliable clock generation solution for demanding data communication applications.

Datasheet Summary
Powered by GS/AI

The CDCM61004RHBT is a low-jitter clock generator featuring four outputs and an integrated voltage-controlled oscillator (VCO). It operates within a frequency range of 1.75 GHz to 2.05 GHz and supports input frequencies from 21.875 MHz to 28.47 MHz. The device is capable of generating output frequencies from 43.75 MHz to 683.264 MHz, with selectable output formats including LVPECL, LVDS, and LVCMOS. The clock generator includes an on-chip phase-locked loop (PLL) with a loop bandwidth of 400 kHz, ensuring high performance with typical phase noise of -146 dBc/Hz at a 5 MHz offset for 625 MHz LVPECL output. The random jitter performance is less than 1 ps RMS from 10 kHz to 20 MHz, making it suitable for high-end applications such as SONET, Ethernet, and Fibre Channel. The device operates at a supply voltage of 3.3 V and is housed in a compact 32-pin VQFN package measuring 5 mm x 5 mm. It is rated for an industrial temperature range of -40°C to 85°C and features ESD protection exceeding 2 kV. The CDCM61004RHBT is a viable option for engineers seeking a reliable clock generation solution for demanding data communication applications.

Suppliers

Company
Product
Description
Supplier Links
CDCM61004 1:4 Ultra Low Jitter Crystal-In Clock Generator - CDCM61004RHBT - Texas Instruments
Dallas, TX, United States
CDCM61004 1:4 Ultra Low Jitter Crystal-In Clock Generator
CDCM61004RHBT
CDCM61004 1:4 Ultra Low Jitter Crystal-In Clock Generator CDCM61004RHBT
1:4 Ultra Low Jitter Crystal-In Clock Generator 32-VQFN

1:4 Ultra Low Jitter Crystal-In Clock Generator 32-VQFN

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 296-24194-6-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-24194-6-ND
Clock Generators, PLLs, Frequency Synthesizers 296-24194-6-ND
Clock Generator IC 683.27MHz 1 32-VFQFN Exposed Pad

Clock Generator IC 683.27MHz 1 32-VFQFN Exposed Pad

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 296-24194-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-24194-2-ND
Clock Generators, PLLs, Frequency Synthesizers 296-24194-2-ND
Clock Generator IC 683.27MHz 1 32-VFQFN Exposed Pad

Clock Generator IC 683.27MHz 1 32-VFQFN Exposed Pad

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 296-24194-1-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-24194-1-ND
Clock Generators, PLLs, Frequency Synthesizers 296-24194-1-ND
Clock Generator IC 683.27MHz 1 32-VFQFN Exposed Pad

Clock Generator IC 683.27MHz 1 32-VFQFN Exposed Pad

Buy Now Datasheet
Singapore, Singapore
21.875MHz 28.47MHz 43.75MHz VQFN Clock and Timing IC
728-CDCM61004RHBT
21.875MHz 28.47MHz 43.75MHz VQFN Clock and Timing IC 728-CDCM61004RHBT
Clock Generator 21.875MHz to 28.47MHz-IN 43.75MHz-OUT 32-Pin VQFN EP T/R Product overview: CDCM61004RHBT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 21.875MHz, 28.47MHz, 43.75MHz, VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 21.875MHz, 28.47MHz, 43.75MHz, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCM61004RHBT can be used for catalog matching and distributor lookup.

Clock Generator 21.875MHz to 28.47MHz-IN 43.75MHz-OUT 32-Pin VQFN EP T/R Product overview: CDCM61004RHBT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 21.875MHz, 28.47MHz, 43.75MHz, VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 21.875MHz, 28.47MHz, 43.75MHz, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCM61004RHBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCM61004RHBT - 1160666-CDCM61004RHBT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCM61004RHBT
1160666-CDCM61004RHBT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCM61004RHBT 1160666-CDCM61004RHBT
Manufacturer: Texas Instruments Win Source Part Number: 1160666-CDCM61004RHB T Packaging: Reel - TR Type: Clock Generator Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency - Max: 683.27MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: LVCMOS, Crystal Output: LVCMOS, LVDS, LVPECL PLL: Yes with Bypass Divider/Multiplier: Yes/No Family Name: CDCM61004 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 32-VQFN (5x5) Alternative Parts (Cross-Reference): CDCM61004RHBR; Introduction Date: August 01, 2008 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160666-CDCM61004RHBT
Packaging: Reel - TR
Type: Clock Generator
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Frequency - Max: 683.27MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: LVCMOS, Crystal
Output: LVCMOS, LVDS, LVPECL
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Family Name: CDCM61004
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-VQFN (5x5)
Alternative Parts (Cross-Reference): CDCM61004RHBR;
Introduction Date: August 01, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CDCM61004RHBT - ODG (Origin Data Global)
Shenzhen, China
Clock Generators, PLLs, Frequency Synthesizers
CDCM61004RHBT
Clock Generators, PLLs, Frequency Synthesizers CDCM61004RHBT
IC CLK GEN 1:4 LOW JITTER 32-QFN

IC CLK GEN 1:4 LOW JITTER 32-QFN

Supplier's Site Datasheet
Clock Gen, 1 Texas Instruments - 28AH2013 - Newark, An Avnet Company
Chicago, IL, United States
Clock Gen, 1 Texas Instruments
28AH2013
Clock Gen, 1 Texas Instruments 28AH2013
CLOCK GEN, 1:4ULTRA LO JITTER, 32QFN; Clock IC Type:PLL Clock Driver; Frequency:683.28MHz; No. of Outputs:4Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:QFN; No. of Pins:32Pins; Operating Temperature RoHS Compliant: Yes

CLOCK GEN, 1:4ULTRA LO JITTER, 32QFN; Clock IC Type:PLL Clock Driver; Frequency:683.28MHz; No. of Outputs:4Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:QFN; No. of Pins:32Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCM61004RHBT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCM61004RHBT
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CDCM61004RHBT
IC CLK GEN 1:4 LOW JITTER 32-QFN

IC CLK GEN 1:4 LOW JITTER 32-QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCM61004RHBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCM61004RHBT
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CDCM61004RHBT
IC CLOCK GENERATOR 32VQFN

IC CLOCK GENERATOR 32VQFN

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - CDCM61004RHBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CDCM61004RHBT
Clock Generators, PLLs, Frequency Synthesizers CDCM61004RHBT
Clock Generator IC 683.27MHz 1 32-VFQFN Exposed Pad

Clock Generator IC 683.27MHz 1 32-VFQFN Exposed Pad

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDCM61004RHBT 296-24194-6-ND 728-CDCM61004RHBT 1160666-CDCM61004RHBT CDCM61004RHBT 28AH2013 CDCM61004RHBT CDCM61004RHBT CDCM61004RHBT
Product Name CDCM61004 1:4 Ultra Low Jitter Crystal-In Clock Generator Clock Generators, PLLs, Frequency Synthesizers 21.875MHz 28.47MHz 43.75MHz VQFN Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCM61004RHBT Clock Generators, PLLs, Frequency Synthesizers Clock Gen, 1 Texas Instruments Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator Clock Generator; Clock Generator PLL Clock Driver; Real Time Clock; Clock Generator Clock Generator Clock Generator; Clock Generator Clock Generator
Bus Interface LVDS; LVPECL, LVDS, LVCMOS LVPECL; LVDS; LVCMOS CMOS; ECL; PECL; LVPECL; LVDS; LVCMOS, LVDS, LVPECL LVCMOS, LVDS, LVPECL CMOS; ECL; PECL; LVPECL; LVDS; LVCMOS, LVDS, LVPECL CMOS; ECL; PECL; LVPECL; LVDS; LVCMOS, LVDS, LVPECL
Package Type VQFN Surface Mount; 32-VFQFN Exposed Pad Surface Mount Surface Mount; Surface Mount QFN Surface Mount; Surface Mount Surface Mount; 32-VFQFN Exposed Pad
Frequency 100 MHz 683 MHz 683 MHz 683 MHz 683 MHz 683 MHz 683 MHz 683 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CDC341 1-to-8 clock driver with tight AC specification - CDC341DWG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC
View Details
3 suppliers
CDCE937 Programmable 3-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE937PWG4 - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 1.8 volts
View Details
5 suppliers
CDC586 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC586PAHRG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
3 suppliers
CD74HCT4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HCT4046AE - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SOIC
Supply Voltage 4.5 to 5.5 volts
View Details
9 suppliers