Texas Instruments CDCVF855 2.5V Phase Lock Loop DDR Clock Driver CDCVF855PWRG4

Description
2.5V Phase Lock Loop DDR Clock Driver 28-TSSOP
Request a Quote Datasheet
Description
2.5V Phase Lock Loop DDR Clock Driver 28-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCVF855 2.5V Phase Lock Loop DDR Clock Driver - CDCVF855PWRG4 - Texas Instruments
Dallas, TX, United States
CDCVF855 2.5V Phase Lock Loop DDR Clock Driver
CDCVF855PWRG4
CDCVF855 2.5V Phase Lock Loop DDR Clock Driver CDCVF855PWRG4
2.5V Phase Lock Loop DDR Clock Driver 28-TSSOP

2.5V Phase Lock Loop DDR Clock Driver 28-TSSOP

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CDCVF855PWRG4-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
CDCVF855PWRG4-ND
Clock Generators, PLLs, Frequency Synthesizers CDCVF855PWRG4-ND
"PLL Clock Driver IC 220MHz 1 28-TSSOP (0.173"", 4.40mm Width)"

"PLL Clock Driver IC 220MHz 1 28-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF855PWRG4 - 202429-CDCVF855PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF855PWRG4
202429-CDCVF855PWRG4
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF855PWRG4 202429-CDCVF855PWRG4
Manufacturer: Texas Instruments Win Source Part Number: 202429-CDCVF855PWRG4 Packaging: Reel - TR Type: PLL Clock Driver Number of Circuits: 1 Mounting: SMD (SMT) Input: SSTL-2 Output: SSTL-2 PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-TSSOP Supply Voltage - Operating: 2.3 V to 2.7 V Maximum Input Frequency: 220MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 202429-CDCVF855PWRG4
Packaging: Reel - TR
Type: PLL Clock Driver
Number of Circuits: 1
Mounting: SMD (SMT)
Input: SSTL-2
Output: SSTL-2
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-TSSOP
Supply Voltage - Operating: 2.3 V to 2.7 V
Maximum Input Frequency: 220MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
2.5V TSSOP Clock and Timing IC
728-CDCVF855PWRG4
2.5V TSSOP Clock and Timing IC 728-CDCVF855PWRG4
2.5V Phase Lock Loop DDR Clock Driver 28-TSSOP -40 to 85 Product overview: CDCVF855PWRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2.5V, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCVF855PWRG4 can be used for catalog matching and distributor lookup.

2.5V Phase Lock Loop DDR Clock Driver 28-TSSOP -40 to 85 Product overview: CDCVF855PWRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2.5V, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCVF855PWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CDCVF855PWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CDCVF855PWRG4
Clock Generators, PLLs, Frequency Synthesizers CDCVF855PWRG4
PLL Clock Driver IC 220MHz 1 28-TSSOP (0.173", 4.40mm Width)

PLL Clock Driver IC 220MHz 1 28-TSSOP (0.173", 4.40mm Width)

Buy Now
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF855PWRG4 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCVF855PWRG4
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CDCVF855PWRG4
IC PLL CLOCK DVR 2.5V 28-TSSOP

IC PLL CLOCK DVR 2.5V 28-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF855PWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCVF855PWRG4
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CDCVF855PWRG4
IC PLL CLOCK DRIVER 28TSSOP

IC PLL CLOCK DRIVER 28TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number CDCVF855PWRG4 CDCVF855PWRG4-ND 202429-CDCVF855PWRG4 728-CDCVF855PWRG4 CDCVF855PWRG4 CDCVF855PWRG4 CDCVF855PWRG4
Product Name CDCVF855 2.5V Phase Lock Loop DDR Clock Driver Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF855PWRG4 2.5V TSSOP Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Driver Clock Driver; Clock Generator Clock Generator Clock Driver Clock Generator PLL Clock Driver; Clock Generator
Package Type TSSOP Surface Mount; TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" Surface Mount; 28-TSSOP Tape and Reel Surface Mount; SSOP; 28-TSSOP (0.173\", 4.40mm Width) Surface Mount; Surface Mount SSOP
Supply Voltage 2.5 volts 2.3 to 2.7 volts 2.3 to 2.7 volts 2.3 to 2.7 volts 2.3 to 2.7 volts
Frequency 220 MHz 220 MHz 220 MHz 220 MHz 220 MHz 220 MHz 220 MHz
Unlock Full Specs
to access all available technical data