Texas Instruments CDCEL949 Programmable 4-PLL VCXO Clock Synthesizer with 1.8-V LVCMOS Outputs CDCEL949PW

Description
Programmable 4-PLL VCXO Clock Synthesizer with 1.8-V LVCMOS Outputs 24-TSSOP -40 to 85
Request a Quote Datasheet
Description
Programmable 4-PLL VCXO Clock Synthesizer with 1.8-V LVCMOS Outputs 24-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCEL949 Programmable 4-PLL VCXO Clock Synthesizer with 1.8-V LVCMOS Outputs - CDCEL949PW - Texas Instruments
Dallas, TX, United States
CDCEL949 Programmable 4-PLL VCXO Clock Synthesizer with 1.8-V LVCMOS Outputs
CDCEL949PW
CDCEL949 Programmable 4-PLL VCXO Clock Synthesizer with 1.8-V LVCMOS Outputs CDCEL949PW
Programmable 4-PLL VCXO Clock Synthesizer with 1.8-V LVCMOS Outputs 24-TSSOP -40 to 85

Programmable 4-PLL VCXO Clock Synthesizer with 1.8-V LVCMOS Outputs 24-TSSOP -40 to 85

Buy Now Datasheet
 - CDCEL949PW - Rochester Electronics
Newburyport, MA, United States
Video Clock Generator, 230MHz, CMOS, PDSO24

Video Clock Generator, 230MHz, CMOS, PDSO24

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 296-22867-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-22867-5-ND
Clock Generators, PLLs, Frequency Synthesizers 296-22867-5-ND
"Clock/Frequency Synthesizer IC 230MHz 1 24-TSSOP (0.173"", 4.40mm Width)"

"Clock/Frequency Synthesizer IC 230MHz 1 24-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCEL949PW - 810183-CDCEL949PW - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCEL949PW
810183-CDCEL949PW
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCEL949PW 810183-CDCEL949PW
Manufacturer: Texas Instruments Win Source Part Number: 810183-CDCEL949PW Packaging: Tube Type: Clock/Frequency Synthesizer Mounting Style: SMD Frequency - Max: 230MHz Number of Circuits: 1 Input: LVCMOS, Crystal Output: LVCMOS PLL: Yes with Bypass Divider/Multiplier: Yes/No Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.7V ~ 1.9V Part Number Series: CDCEL949

Manufacturer: Texas Instruments
Win Source Part Number: 810183-CDCEL949PW
Packaging: Tube
Type: Clock/Frequency Synthesizer
Mounting Style: SMD
Frequency - Max: 230MHz
Number of Circuits: 1
Input: LVCMOS, Crystal
Output: LVCMOS
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.7V ~ 1.9V
Part Number Series: CDCEL949

Buy Now
230MHz 1.8V TSSOP Clock and Timing IC - 728-CDCEL949PW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
230MHz 1.8V TSSOP Clock and Timing IC
728-CDCEL949PW
230MHz 1.8V TSSOP Clock and Timing IC 728-CDCEL949PW
4-PLL Clock Synthesizer, 230MHz, 9-Out, 1.8V, TSSOP Product overview: CDCEL949PW from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230MHz, 1.8V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 230MHz, 1.8V, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCEL949PW can be used for catalog matching and distributor lookup.

4-PLL Clock Synthesizer, 230MHz, 9-Out, 1.8V, TSSOP Product overview: CDCEL949PW from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230MHz, 1.8V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 230MHz, 1.8V, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCEL949PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCEL949PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCEL949PW
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CDCEL949PW
IC CLK/FREQ SYNTH 24TSSOP

IC CLK/FREQ SYNTH 24TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Phase-locked Loops (PLL) IC Clocks IC Clocks IC Clocks IC Timers IC Clocks
Product Number CDCEL949PW CDCEL949PW 296-22867-5-ND 810183-CDCEL949PW 728-CDCEL949PW CDCEL949PW
Product Name CDCEL949 Programmable 4-PLL VCXO Clock Synthesizer with 1.8-V LVCMOS Outputs Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCEL949PW 230MHz 1.8V TSSOP Clock and Timing IC Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface LVCMOS CMOS LVCMOS CMOS; LVCMOS Clock/Frequency Synthesizer
Package Type TSSOP SOP; SSOP Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" Surface Mount Rail/Tube
Supply Voltage 1.8 volts 1.7 to 1.9 volts 1.7 to 1.9 volts
Frequency 230 MHz 230 MHz 230 MHz 160 MHz 1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC7046A High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector - CD74HC7046AM96 - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SOIC
Supply Voltage 2 to 6 volts
View Details
8 suppliers
CDC328A 1-To-6 Clock Driver With Selectable Polarity - CDC328ADBR - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC,SSOP
View Details
5 suppliers
CDC204 5V 6-Bit Inverter / Clock Driver - CDC204DWG4 - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SOIC
View Details
3 suppliers
CD74HCT4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HCT4046AM - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SOIC
Supply Voltage 4.5 to 5.5 volts
View Details
6 suppliers