Texas Instruments CDCVF2510 3.3-V Phase-Lock Loop Clock Driver CDCVF2510PWG4

Description
3.3-V Phase-Lock Loop Clock Driver 24-TSSOP 0 to 85
Request a Quote Datasheet
Description
3.3-V Phase-Lock Loop Clock Driver 24-TSSOP 0 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCVF2510 3.3-V Phase-Lock Loop Clock Driver - CDCVF2510PWG4 - Texas Instruments
Dallas, TX, United States
CDCVF2510 3.3-V Phase-Lock Loop Clock Driver
CDCVF2510PWG4
CDCVF2510 3.3-V Phase-Lock Loop Clock Driver CDCVF2510PWG4
3.3-V Phase-Lock Loop Clock Driver 24-TSSOP 0 to 85

3.3-V Phase-Lock Loop Clock Driver 24-TSSOP 0 to 85

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CDCVF2510PWG4-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
CDCVF2510PWG4-ND
Clock Generators, PLLs, Frequency Synthesizers CDCVF2510PWG4-ND
"PLL Clock Driver IC 175MHz 1 24-TSSOP (0.173"", 4.40mm Width)"

"PLL Clock Driver IC 175MHz 1 24-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CDCVF2510PWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CDCVF2510PWG4
Clock Generators, PLLs, Frequency Synthesizers CDCVF2510PWG4
PLL Clock Driver IC 175MHz 1 24-TSSOP (0.173", 4.40mm Width)

PLL Clock Driver IC 175MHz 1 24-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF2510PWG4 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCVF2510PWG4
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CDCVF2510PWG4
IC 3.3V PLL CLK-DRVR 24-TSSOP

IC 3.3V PLL CLK-DRVR 24-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF2510PWG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCVF2510PWG4
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CDCVF2510PWG4
IC PLL CLOCK DRIVER 24TSSOP

IC PLL CLOCK DRIVER 24TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDCVF2510PWG4 CDCVF2510PWG4-ND CDCVF2510PWG4 CDCVF2510PWG4 CDCVF2510PWG4
Product Name CDCVF2510 3.3-V Phase-Lock Loop Clock Driver Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Driver Clock Driver; Clock Generator Clock Driver Clock Generator PLL Clock Driver; Clock Generator
Package Type TSSOP Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" Surface Mount; SSOP; 24-TSSOP (0.173\", 4.40mm Width) Surface Mount; Surface Mount SSOP
Supply Voltage 3.3 volts 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Frequency 175 MHz 175 MHz 175 MHz 175 MHz 175 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - CDC303NSR - Rochester Electronics
Specs
Device Type Real Time Clock; Clock Driver
Features / Standards RoHS
View Details
4 suppliers
CDCS502 Crystal Oscillator / Clock Generator with optional SSC - CDCS502PW - Texas Instruments
Specs
Device Type Clock Generator
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
9 suppliers
CDC586 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC586PAH - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
6 suppliers