Texas Instruments CDCVF25081 1:8 3.3-V Phase Lock Loop Clock Driver CDCVF25081DR

Description
1:8 3.3-V Phase Lock Loop Clock Driver 16-SOIC -40 to 85
Request a Quote Datasheet
Description
1:8 3.3-V Phase Lock Loop Clock Driver 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCVF25081 1:8 3.3-V Phase Lock Loop Clock Driver - CDCVF25081DR - Texas Instruments
Dallas, TX, United States
CDCVF25081 1:8 3.3-V Phase Lock Loop Clock Driver
CDCVF25081DR
CDCVF25081 1:8 3.3-V Phase Lock Loop Clock Driver CDCVF25081DR
1:8 3.3-V Phase Lock Loop Clock Driver 16-SOIC -40 to 85

1:8 3.3-V Phase Lock Loop Clock Driver 16-SOIC -40 to 85

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 296-12270-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-12270-2-ND
Clock Generators, PLLs, Frequency Synthesizers 296-12270-2-ND
"PLL Clock Driver IC 200MHz 1 16-SOIC (0.154"", 3.90mm Width)"

"PLL Clock Driver IC 200MHz 1 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF25081DR
1028808-CDCVF25081DR
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF25081DR 1028808-CDCVF25081DR
Manufacturer: Texas Instruments Win Source Part Number: 1028808-CDCVF25081DR Packaging: Reel - TR Type: PLL Clock Driver Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: LVTTL PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1028808-CDCVF25081DR
Packaging: Reel - TR
Type: PLL Clock Driver
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Output: LVTTL
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 200MHz
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOIC Clock and Timing IC
728-CDCVF25081DR
SOIC Clock and Timing IC 728-CDCVF25081DR
Zero Delay Buffer 8-Out Single-Ended 16-Pin SOIC T/R Product overview: CDCVF25081DR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCVF25081DR can be used for catalog matching and distributor lookup.

Zero Delay Buffer 8-Out Single-Ended 16-Pin SOIC T/R Product overview: CDCVF25081DR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCVF25081DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - CDCVF25081DR - Rochester Electronics
Newburyport, MA, United States
PLL Based Clock Driver, 25081 Series, 8 True Output(s), 0 Inverted Output(s), PDSO16

PLL Based Clock Driver, 25081 Series, 8 True Output(s), 0 Inverted Output(s), PDSO16

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF25081DR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCVF25081DR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CDCVF25081DR
IC 1:8 3.3V PLL CLK-DRVR 16-SOIC

IC 1:8 3.3V PLL CLK-DRVR 16-SOIC

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CDCVF25081DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CDCVF25081DR
Clock Generators, PLLs, Frequency Synthesizers CDCVF25081DR
PLL Clock Driver IC 200MHz 1 16-SOIC (0.154", 3.90mm Width)

PLL Clock Driver IC 200MHz 1 16-SOIC (0.154", 3.90mm Width)

Buy Now
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF25081DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCVF25081DR
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CDCVF25081DR
IC PLL CLOCK DRIVER 16SOIC

IC PLL CLOCK DRIVER 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDCVF25081DR 296-12270-2-ND 1028808-CDCVF25081DR 728-CDCVF25081DR CDCVF25081DR CDCVF25081DR CDCVF25081DR CDCVF25081DR
Product Name CDCVF25081 1:8 3.3-V Phase Lock Loop Clock Driver Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF25081DR SOIC Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Driver Clock Driver; Clock Generator Clock Generator Real Time Clock; Clock Driver Clock Generator Clock Driver PLL Clock Driver; Clock Generator
Package Type SOIC,TSSOP Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" Surface Mount; 16-SOIC Tape and Reel SOIC Surface Mount; Surface Mount Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC
Supply Voltage 3.3 volts 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Frequency 60 MHz 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CDCE62002 Four Output Clock Generator/Jitter Cleaner with Integrated Dual VCOs - CDCE62002RHBR - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVDS; LVPECL, LVDS, LVCMOS
Package Type VQFN
View Details
8 suppliers
CDCEL913-Q1 Automotive Catalog Programmable 1-PLL VCXO Clock Synthesizer with 1.8-V LVCMOS Outputs - CDCEL913IPWRQ1 - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 1.8 to 3.3 volts
View Details
7 suppliers
CDC2586 3.3V PLL CLock Driver with 1/2x, 1x and 2x Frequency Options - CDC2586PAHRG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
5 suppliers
CDCE913 Programmable 1-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE913PWRG4 - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 1.8 volts
Frequency 230 MHz
View Details
7 suppliers