Texas Instruments CDCVF25081 1:8 3.3-V Phase Lock Loop Clock Driver CDCVF25081DG4

Description
1:8 3.3-V Phase Lock Loop Clock Driver 16-SOIC -40 to 85
Request a Quote Datasheet
Description
1:8 3.3-V Phase Lock Loop Clock Driver 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCVF25081 1:8 3.3-V Phase Lock Loop Clock Driver - CDCVF25081DG4 - Texas Instruments
Dallas, TX, United States
CDCVF25081 1:8 3.3-V Phase Lock Loop Clock Driver
CDCVF25081DG4
CDCVF25081 1:8 3.3-V Phase Lock Loop Clock Driver CDCVF25081DG4
1:8 3.3-V Phase Lock Loop Clock Driver 16-SOIC -40 to 85

1:8 3.3-V Phase Lock Loop Clock Driver 16-SOIC -40 to 85

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CDCVF25081DG4-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
CDCVF25081DG4-ND
Clock Generators, PLLs, Frequency Synthesizers CDCVF25081DG4-ND
"PLL Clock Driver IC 200MHz 1 16-SOIC (0.154"", 3.90mm Width)"

"PLL Clock Driver IC 200MHz 1 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF25081DG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCVF25081DG4
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CDCVF25081DG4
IC PLL CLOCK DRIVER 16SOIC

IC PLL CLOCK DRIVER 16SOIC

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - CDCVF25081DG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CDCVF25081DG4
Clock Generators, PLLs, Frequency Synthesizers CDCVF25081DG4
PLL Clock Driver IC 200MHz 1 16-SOIC (0.154", 3.90mm Width)

PLL Clock Driver IC 200MHz 1 16-SOIC (0.154", 3.90mm Width)

Buy Now
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF25081DG4 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCVF25081DG4
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CDCVF25081DG4
IC 1:8 3.3V PLL CLK-DRVR 16-SOIC

IC 1:8 3.3V PLL CLK-DRVR 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDCVF25081DG4 CDCVF25081DG4-ND CDCVF25081DG4 CDCVF25081DG4 CDCVF25081DG4
Product Name CDCVF25081 1:8 3.3-V Phase Lock Loop Clock Driver Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Driver Clock Driver; Clock Generator PLL Clock Driver; Clock Generator Clock Driver Clock Generator
Package Type SOIC,TSSOP Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width) Surface Mount; Surface Mount
Supply Voltage 3.3 volts 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Frequency 60 MHz 200 MHz 200 MHz 200 MHz 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Tape and Reel
Frequency 800 MHz
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs - CDC2351DBR - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
5 suppliers
3.3V TSSOP Clock and Timing IC - 728-CDC2509CPWR G4 - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVTTL
Package Type Reel - TR
Frequency 125 MHz
View Details
2 suppliers
CDCS502 Crystal Oscillator / Clock Generator with optional SSC - CDCS502PW - Texas Instruments
Specs
Device Type Clock Generator
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
9 suppliers