Texas Instruments CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs CDC351DBR

Description
1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs 24-SSOP 0 to 70
Request a Quote Datasheet
Description
1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs 24-SSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351DBR - Texas Instruments
Dallas, TX, United States
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs
CDC351DBR
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs CDC351DBR
1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs 24-SSOP 0 to 70

1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs 24-SSOP 0 to 70

Buy Now Datasheet
Clock Buffers, Drivers - 296-6702-6-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-6702-6-ND
Clock Buffers, Drivers 296-6702-6-ND
"Clock Fanout Buffer (Distribution) IC 1:10 100MHz 24-SSOP (0.209"", 5.30mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:10 100MHz 24-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Clock Buffers, Drivers - 296-6702-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-6702-2-ND
Clock Buffers, Drivers 296-6702-2-ND
"Clock Fanout Buffer (Distribution) IC 1:10 100MHz 24-SSOP (0.209"", 5.30mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:10 100MHz 24-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Clock Buffers, Drivers - 296-6702-1-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-6702-1-ND
Clock Buffers, Drivers 296-6702-1-ND
"Clock Fanout Buffer (Distribution) IC 1:10 100MHz 24-SSOP (0.209"", 5.30mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:10 100MHz 24-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC351DBR
108856-CDC351DBR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC351DBR 108856-CDC351DBR
Manufacturer: Texas Instruments Win Source Part Number: 108856-CDC351DBR Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: LVTTL, TRI-State Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 108856-CDC351DBR
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Output: LVTTL, TRI-State
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-SSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - CDC351DBR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDC351DBR
Clock/Timing - Clock Buffers, Drivers CDC351DBR
IC CLK BUFFER 1:10 100MHZ 24SSOP

IC CLK BUFFER 1:10 100MHZ 24SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDC351DBR 296-6702-6-ND 108856-CDC351DBR CDC351DBR
Product Name CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC351DBR Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Bus Interface LVTTL LVTTL TTL; LVTTL, TRI-State
Package Type SOIC,SSOP Surface Mount; SSOP; "24-SSOP (0.209"", 5.30mm Width)" Surface Mount; 24-SSOP Surface Mount; Surface Mount
Frequency 100 MHz 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CDC339 1-To-8 (4 Same Frequency, 4 Divide-By-2) Clock Driver With Clear - CDC339DBG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC,SSOP
View Details
4 suppliers
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC208DBLE - 1174184-CDC208DBLE - Win Source Electronics
Specs
Device Type Clock Driver
Package Type SSOP
View Details
CDC208 5V Dual 1-to-4 clock driver - CDC208DWR - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SO,SOIC
View Details
5 suppliers
Clock and Timing IC - 728-CDCE906R007PWR - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVCMOS
Package Type Bulk
Supply Voltage 3 to 3.6 volts
View Details
2 suppliers