Texas Instruments CDCE18005 5/10 Outputs Clock Buffer with Divider CDCE18005RGZT

Description
5/10 Outputs Clock Buffer with Divider 48-VQFN -40 to 85
Request a Quote Datasheet
Description
5/10 Outputs Clock Buffer with Divider 48-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCE18005 5/10 Outputs Clock Buffer with Divider - CDCE18005RGZT - Texas Instruments
Dallas, TX, United States
CDCE18005 5/10 Outputs Clock Buffer with Divider
CDCE18005RGZT
CDCE18005 5/10 Outputs Clock Buffer with Divider CDCE18005RGZT
5/10 Outputs Clock Buffer with Divider 48-VQFN -40 to 85

5/10 Outputs Clock Buffer with Divider 48-VQFN -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Dividers
Product Number CDCE18005RGZT
Product Name CDCE18005 5/10 Outputs Clock Buffer with Divider
Clock Frequency 1500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD74HCT163 High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset - CD74HCT163M - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5V; 5.5
Package Type PDIP,SOIC
View Details
8 suppliers
CDCM1804 1:3 LVPECL Clock Buffer & Addl LVCMOS Output & Programmable Divider - CDCM1804RGER - Texas Instruments
Specs
Features Programmable
Clock Frequency 800 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CD40193B CMOS Presettable Binary Up/Down Counter (Dual Clock with Reset) - CD40193BPW - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 18
View Details
7 suppliers