Texas Instruments CDC341 1-to-8 clock driver with tight AC specification CDC341DWR

Description
1-to-8 clock driver with tight AC specification 20-SOIC
Request a Quote
Description
1-to-8 clock driver with tight AC specification 20-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CDC341DWR is a 1-line to 8-line clock driver in a 20-pin SOIC (DW) package, designed to distribute a single clock input to eight TTL-compatible outputs with low skew. It operates from 0°C to 70°C with a supply voltage of 4.75 V to 5.25 V, features high-drive outputs capable of sourcing -48 mA and sinking 48 mA, and supports clock frequencies up to 40 MHz with both output banks loaded. The device includes control pins (1G and 2G) to disable outputs and factory-adjusted propagation delays via P0 and P1 pins, which must be tied to GND. Packaging is supplied on a 330 mm reel with a 2000-unit quantity, and the package has a moisture sensitivity level of 1.

Datasheet Summary
Powered by GS/AI

The CDC341DWR is a 1-line to 8-line clock driver in a 20-pin SOIC (DW) package, designed to distribute a single clock input to eight TTL-compatible outputs with low skew. It operates from 0°C to 70°C with a supply voltage of 4.75 V to 5.25 V, features high-drive outputs capable of sourcing -48 mA and sinking 48 mA, and supports clock frequencies up to 40 MHz with both output banks loaded. The device includes control pins (1G and 2G) to disable outputs and factory-adjusted propagation delays via P0 and P1 pins, which must be tied to GND. Packaging is supplied on a 330 mm reel with a 2000-unit quantity, and the package has a moisture sensitivity level of 1.

Suppliers

Company
Product
Description
Supplier Links
CDC341 1-to-8 clock driver with tight AC specification - CDC341DWR - Texas Instruments
Dallas, TX, United States
CDC341 1-to-8 clock driver with tight AC specification
CDC341DWR
CDC341 1-to-8 clock driver with tight AC specification CDC341DWR
1-to-8 clock driver with tight AC specification 20-SOIC

1-to-8 clock driver with tight AC specification 20-SOIC

Buy Now Datasheet
Clock Buffers, Drivers - 296-CDC341DWRDKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-CDC341DWRDKR-ND
Clock Buffers, Drivers 296-CDC341DWRDKR-ND
IC CLK BUFFER 1:8 80MHZ 20SOIC

IC CLK BUFFER 1:8 80MHZ 20SOIC

Buy Now Datasheet
Clock Buffers, Drivers - 296-CDC341DWRCT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-CDC341DWRCT-ND
Clock Buffers, Drivers 296-CDC341DWRCT-ND
IC CLK BUFFER 1:8 80MHZ 20SOIC

IC CLK BUFFER 1:8 80MHZ 20SOIC

Buy Now Datasheet
Clock Buffers, Drivers - 296-CDC341DWRTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-CDC341DWRTR-ND
Clock Buffers, Drivers 296-CDC341DWRTR-ND
"Clock Fanout Buffer (Distribution) IC 1:8 80MHz 20-SOIC (0.295"", 7.50mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:8 80MHz 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC341DWR - 108840-CDC341DWR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC341DWR
108840-CDC341DWR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC341DWR 108840-CDC341DWR
Manufacturer: Texas Instruments Win Source Part Number: 108840-CDC341DWR Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: TTL Output: TTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Maximum Input Frequency: 80MHz Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 108840-CDC341DWR
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: TTL
Output: TTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Maximum Input Frequency: 80MHz
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - CDC341DWR - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 341 Series, 8 True Output(s), 0 Inverted Output(s), BICMOS, PDSO20

Low Skew Clock Driver, 341 Series, 8 True Output(s), 0 Inverted Output(s), BICMOS, PDSO20

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - CDC341DWR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDC341DWR
Clock/Timing - Clock Buffers, Drivers CDC341DWR
IC CLK BUFFER 1:8 80MHZ 20SOIC

IC CLK BUFFER 1:8 80MHZ 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDC341DWR 296-CDC341DWRDKR-ND 108840-CDC341DWR CDC341DWR CDC341DWR
Product Name CDC341 1-to-8 clock driver with tight AC specification Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC341DWR Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver Real Time Clock; Clock Driver Clock Driver
Bus Interface TTL; TTL TTL TTL; TTL CMOS
Package Type SOIC Surface Mount; SOIC; "20-SOIC (0.295"", 7.50mm Width)" Surface Mount; 20-SOIC SOIC Surface Mount; Surface Mount
Frequency 80 MHz 80 MHz 80 MHz
Unlock Full Specs
to access all available technical data

Similar Products

BQ4845 RTC IC W NVSRAM Control, Watchdog Timer, uP Reset, Interrupts and Battery Low Warning - BQ4845P-A4 - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PDIP,SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
7 suppliers
CDC204 5V 6-Bit Inverter / Clock Driver - CDC204DWG4 - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SOIC
View Details
3 suppliers
CDC2509C 1-to-9 PLL Clock Driver - CDC2509CPW - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
6 suppliers
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 5962-9074401MLA - 1230785-5962-9074401MLA - Win Source Electronics
Specs
Device Type Clock Driver
Package Type DIP; CDIP
Supply Voltage 5 volts
View Details