The CDCM61001 is a low-jitter clock generator with an integrated VCO, designed to produce selectable LVPECL, LVDS, or LVCMOS outputs from a crystal or LVCMOS input for high-speed data communication applications. It operates from a 3.3-V supply and features an output frequency range of 43.75 MHz to 683.264 MHz, with output divider ratios of /1, /2, /3, /4, /6, or /8. The device includes a pin-configurable output type, a bypass LVCMOS output, and a 400-kHz internal PLL loop bandwidth. It is packaged in a 32-pin, 5-mm × 5-mm VQFN (RHB) package and is characterized for operation from -40°C to +85°C. ESD protection exceeds 2 kV (HBM).
1:1 Ultra Low Jitter Crystal-In Clock Generator 32-VQFN
Manufacturer: Texas Instruments
Win Source Part Number: 1028772-CDCM61001RHB
Packaging: Reel - TR
Type: Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, Crystal
Output: LVCMOS, LVDS, LVPECL
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (5x5)
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 683.28MHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Clock Generator IC 683.28MHz 1 32-VFQFN Exposed Pad
Clock Generator IC 683.28MHz 1 32-VFQFN Exposed Pad
Clock Generator IC 683.28MHz 1 32-VFQFN Exposed Pad
1:1 Ultra Low Jitter Crystal-In Clock Generator 32-VQFN -40 to 85 Product overview: CDCM61001RHBR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCM61001RHBR can be used for catalog matching and distributor lookup.
IC CLOCK GENERATOR 32VQFN
IC CLK GEN 1:1 LOW JITTER 32QFN
Clock Generator IC 683.28MHz 1 32-VFQFN Exposed Pad
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCM61001RHBR | 1028772-CDCM61001RHBR | 296-48510-6-ND | 728-CDCM61001RHBR | CDCM61001RHBR | CDCM61001RHBR | CDCM61001RHBR |
| Product Name | CDCM61001 1:1 Ultra Low Jitter Crystal-In Clock Generator | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCM61001RHBR | Clock Generators, PLLs, Frequency Synthesizers | Low-Power VQFN Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator; Clock Generator | Clock Generator | Clock Generator | |
| Package Type | VQFN | Surface Mount; 32-VQFN (5x5) | Surface Mount; 32-VFQFN Exposed Pad | Tape and Reel | Surface Mount; Surface Mount | Surface Mount; 32-VFQFN Exposed Pad | |
| Supply Voltage | 3.3 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | ||
| Frequency | 683 MHz | 683 MHz | 683 MHz | 683 MHz | 683 MHz | 683 MHz | 683 MHz |