Texas Instruments CDC536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options CDC536DB

Description
3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options 28-SSOP
Request a Quote Datasheet
Description
3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDC536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC536DB - Texas Instruments
Dallas, TX, United States
CDC536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options
CDC536DB
CDC536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options CDC536DB
3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options 28-SSOP

3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options 28-SSOP

Buy Now Datasheet
 - CDC536DB - Rochester Electronics
Newburyport, MA, United States
PLL Based Clock Driver, 536 Series, 6 True Output(s), 0 Inverted Output(s), BICMOS, PDSO28

PLL Based Clock Driver, 536 Series, 6 True Output(s), 0 Inverted Output(s), BICMOS, PDSO28

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC536DB - 1160586-CDC536DB - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC536DB
1160586-CDC536DB
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC536DB 1160586-CDC536DB
Manufacturer: Texas Instruments Win Source Part Number: 1160586-CDC536DB Packaging: Tube Type: PLL Clock Driver Operating Temperature Range: 0°C ~ 70°C Package: 28-SSOP (0.209", 5.30mm Width) Frequency - Max: 100MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: TTL Output: LVTTL PLL: Yes with Bypass Divider/Multiplier: Yes/Yes Family Name: CDC536 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): CDC536DBR; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1160586-CDC536DB
Packaging: Tube
Type: PLL Clock Driver
Operating Temperature Range: 0°C ~ 70°C
Package: 28-SSOP (0.209", 5.30mm Width)
Frequency - Max: 100MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: TTL
Output: LVTTL
PLL: Yes with Bypass
Divider/Multiplier: Yes/Yes
Family Name: CDC536
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): CDC536DBR;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 296-6707-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-6707-5-ND
Clock Generators, PLLs, Frequency Synthesizers 296-6707-5-ND
"PLL Clock Driver IC 100MHz 1 28-SSOP (0.209"", 5.30mm Width)"

"PLL Clock Driver IC 100MHz 1 28-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
3.3V SSOP Clock and Timing IC - 728-CDC536DB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V SSOP Clock and Timing IC
728-CDC536DB
3.3V SSOP Clock and Timing IC 728-CDC536DB
3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options 28-SSOP 0 to 70 Product overview: CDC536DB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDC536DB can be used for catalog matching and distributor lookup.

3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options 28-SSOP 0 to 70 Product overview: CDC536DB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDC536DB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CDC536DB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CDC536DB
Clock Generators, PLLs, Frequency Synthesizers CDC536DB
PLL Clock Driver IC 100MHz 1 28-SSOP (0.209", 5.30mm Width)

PLL Clock Driver IC 100MHz 1 28-SSOP (0.209", 5.30mm Width)

Buy Now
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC536DB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CDC536DB
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CDC536DB
IC PLL CLOCK DRIVER 28SSOP

IC PLL CLOCK DRIVER 28SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Timers IC Clocks IC Clocks
Product Number CDC536DB CDC536DB 1160586-CDC536DB 296-6707-5-ND 728-CDC536DB CDC536DB CDC536DB
Product Name CDC536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC536DB Clock Generators, PLLs, Frequency Synthesizers 3.3V SSOP Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Driver Real Time Clock; Clock Driver Clock Generator Clock Driver; Clock Generator Clock Driver Yes with Bypass; Clock Generator
Package Type SSOP SOP; SSOP Surface Mount Surface Mount; SSOP; "28-SSOP (0.209"", 5.30mm Width)" Rail/Tube Surface Mount; SSOP; 28-SSOP (0.209\", 5.30mm Width) SSOP
Supply Voltage 3.3 volts 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Frequency 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Yes with Bypass; Clock Generator
Bus Interface 1
View Details
CDCVF857 2.5 V Phase Lock Loop DDR Clock Driver - CDCVF857RHAR - Texas Instruments
Specs
Device Type Clock Driver
Package Type BGA MICROSTAR JUNIOR,TSSOP,VQFN
Supply Voltage 2.5 volts
View Details
8 suppliers
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 5962-9074401MLA - 1230785-5962-9074401MLA - Win Source Electronics
Specs
Device Type Clock Driver
Package Type DIP; CDIP
Supply Voltage 5 volts
View Details
CDC421A125 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator - CDC421A125RGER - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVPECL
Package Type VQFN
View Details
7 suppliers