Texas Instruments CD4063B 4-Bit Magnitude Comparators CD4063BNSR

Description
4-Bit Magnitude Comparators 16-SO -55 to 125
Request a Quote Datasheet
Description
4-Bit Magnitude Comparators 16-SO -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4063B 4-Bit Magnitude Comparators - CD4063BNSR - Texas Instruments
Dallas, TX, United States
CD4063B 4-Bit Magnitude Comparators
CD4063BNSR
CD4063B 4-Bit Magnitude Comparators CD4063BNSR
4-Bit Magnitude Comparators 16-SO -55 to 125

4-Bit Magnitude Comparators 16-SO -55 to 125

Buy Now Datasheet
 - CD4063BNSR - Rochester Electronics
Newburyport, MA, United States
CD4063B 4-Bit Magnitude Comparators

CD4063B 4-Bit Magnitude Comparators

Supplier's Site Datasheet
Comparators - 296-14121-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-14121-1-ND
Comparators 296-14121-1-ND
Magnitude Comparator Bit Active High Output AB 16-SO

Magnitude Comparator Bit Active High Output AB 16-SO

Buy Now Datasheet
Comparators - 296-14121-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-14121-2-ND
Comparators 296-14121-2-ND
Magnitude Comparator Bit Active High Output AB 16-SO

Magnitude Comparator Bit Active High Output AB 16-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Comparators
CD4063BNSR
Logic Comparators CD4063BNSR
Logic Comparators 4-Bit Magnitude

Logic Comparators 4-Bit Magnitude

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Comparators
CD4063BNSR
Integrated Circuits (ICs) - Logic - Comparators CD4063BNSR
IC COMPARATOR MAG 4BIT 16SO

IC COMPARATOR MAG 4BIT 16SO

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators Logic Comparators Logic Comparators
Product Number CD4063BNSR CD4063BNSR 296-14121-1-ND CD4063BNSR CD4063BNSR
Product Name CD4063B 4-Bit Magnitude Comparators Comparators Logic Comparators Integrated Circuits (ICs) - Logic - Comparators
Type Magnitude Magnitude Magnitude
Supply Voltage 3V; Other; 10 3V ~ 18V 1.8V; Other
Package Type Other; CMOS SOP; Other; SOP16 SOIC
Logic Family CD4000
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Linear - Comparators - LM3302DRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage Other
Package Type SOIC
View Details
Specs
Supply Voltage 1.5V; Other
Package Type SSOP; TSSOP
View Details
Specs
Supply Voltage Other
Package Type Other; 32 mA
Operating Current 1 to 20 mA
View Details