The JM38510/34701BSA is an 8-bit identity comparator that compares two 8-bit binary or BCD words and provides a P = Q output. It is packaged in a 20-pin ceramic flatpack (CFP) and operates over a temperature range of −55°C to 125°C. The device operates with a supply voltage between 4.5 V and 5.5 V, has a high-level output voltage of 2.5 V minimum at 4.5 V supply, and a low-level output voltage of 0.5 V maximum at 4.5 V supply. The output can source −1 mA and sink 20 mA. The part meets military qualifications and is stamped with the part marking JM38510/34701BSA.
8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-CFP -55 to 125
IC COMPARATOR IDENTITY 8B 20CFP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Logic Comparators | Logic Comparators |
| Product Number | JM38510/34701BSA | JM38510/34701BSA |
| Product Name | SN54F521 8-Bit Identity/Magnitude Comparators (P=Q) with Enable | Integrated Circuits (ICs) - Logic - Comparators |
| Type | Identity; Magnitude | |
| Supply Voltage | Other; 4.5 | Other |
| Package Type | Other; TTL | |
| Logic Family | F |