Texas Instruments CD74HCT4024 High Speed CMOS Logic 7-Stage Binary Ripple Counter CD74HCT4024M

Description
High Speed CMOS Logic 7-Stage Binary Ripple Counter 14-SOIC -55 to 125
Request a Quote
Description
High Speed CMOS Logic 7-Stage Binary Ripple Counter 14-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD74HCT4024M is a 7-stage binary ripple counter in a 14-pin SOIC package measuring 8.65 mm by 3.90 mm, designed for 4.5 V to 5.5 V operation with direct LSTTL input compatibility. It features buffered inputs, a common reset, negative edge clocking, and operates over a temperature range of -55°C to 125°C.

Datasheet Summary
Powered by GS/AI

The CD74HCT4024M is a 7-stage binary ripple counter in a 14-pin SOIC package measuring 8.65 mm by 3.90 mm, designed for 4.5 V to 5.5 V operation with direct LSTTL input compatibility. It features buffered inputs, a common reset, negative edge clocking, and operates over a temperature range of -55°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
CD74HCT4024 High Speed CMOS Logic 7-Stage Binary Ripple Counter - CD74HCT4024M - Texas Instruments
Dallas, TX, United States
CD74HCT4024 High Speed CMOS Logic 7-Stage Binary Ripple Counter
CD74HCT4024M
CD74HCT4024 High Speed CMOS Logic 7-Stage Binary Ripple Counter CD74HCT4024M
High Speed CMOS Logic 7-Stage Binary Ripple Counter 14-SOIC -55 to 125

High Speed CMOS Logic 7-Stage Binary Ripple Counter 14-SOIC -55 to 125

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD74HCT4024M - 050177-CD74HCT4024M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD74HCT4024M
050177-CD74HCT4024M
Logic - Logic - Counters, Dividers - CD74HCT4024M 050177-CD74HCT4024M
Manufacturer: Texas Instruments Win Source Part Number: 050177-CD74HCT4024M Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 7 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 25MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 050177-CD74HCT4024M
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 7
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 25MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Counters, Dividers - 296-9274-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-9274-5-ND
Counters, Dividers 296-9274-5-ND
Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-SOIC

Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-SOIC

Buy Now Datasheet
 - CD74HCT4024M - Rochester Electronics
Newburyport, MA, United States
Binary Counter, HCT Series, Asynchronous, Negative Edge Triggered, 7-Bit, Up Direction, CMOS, PDSO14

Binary Counter, HCT Series, Asynchronous, Negative Edge Triggered, 7-Bit, Up Direction, CMOS, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD74HCT4024M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD74HCT4024M
Integrated Circuits (ICs) - Logic - Counters, Dividers CD74HCT4024M
IC BINARY COUNTER 7-BIT 14SOIC

IC BINARY COUNTER 7-BIT 14SOIC

Supplier's Site
Counters, Dividers - CD74HCT4024M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD74HCT4024M
Counters, Dividers CD74HCT4024M
Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-SOIC

Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD74HCT4024M 050177-CD74HCT4024M 296-9274-5-ND CD74HCT4024M CD74HCT4024M CD74HCT4024M
Product Name CD74HCT4024 High Speed CMOS Logic 7-Stage Binary Ripple Counter Logic - Logic - Counters, Dividers - CD74HCT4024M Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Supply Voltage 5V; 5.5 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V
Package Type PDIP,SOIC SOIC; 14-SOIC SOIC; "14-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC14 SOIC SOIC; 14-SOIC (0.154\", 3.90mm Width)
Logic Family HCT CMOS
Number of Stages (Bits) 7 bits
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Counters, Dividers - 54F163ADC - Acme Chip Technology Co., Limited
Specs
Package Type 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Counters, Dividers - 74F161APC - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
SN74AS163 Synchronous 4-Bit Binary Counters - SN74AS163N - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5V; 5.5
Package Type PDIP,SO,SOIC
View Details
6 suppliers